Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HDP24-24-47PE-M,
HDP24-24-47PE-MS, ZPF000000000131324, HDP24-24-47PE-AS |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.11
|
330
in stock
|
Buy Now | |
TTI Europe
from US$16.93
|
1,020
in stock
|
Buy Now | |
RS Americas
from US$21.59
|
6
in stock
|
Buy Now | |
element14
from US$22.79
|
1
in stock
|
Buy Now | |
Farnell
from US$22.74
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$24.88
|
-
|
Buy Now | |
Future Electronics
from US$13.43
|
-
|
Buy Now | |
Boersig
from US$16.32
|
-
|
Buy Now | |
TE Store
from US$8.77
|
-
|
Buy Now |
Color | Blue |
---|---|
Cable Exit Angle | 180° |
Body Material | PA GF |
Number of Positions | 47 |
Mating Pin Diameter | 1.5mm, 1mm, .039in, .059in |
Length | 1.648in, 41.86mm |
Height | 50.8mm, 2in |
Nominal Voltage Architecture | 240V, 125V, 90V, 48V, 42V, 24V, 12V, 80V |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Connector Mounting Type | Panel |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 47P, BLK, E, 16/20, P | RS |
Conn | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 47POS | element14 |
Circular Housing Receptacle 47 Position Pin Contact Cable Mount | Avnet Abacus |
Automotive Housing, Rcpt, 47Pos | Newark Electronics |
47 Position Circular Connector Receptacle Housing Panel Mount Dust Cap | Future Electronics |
REC, 47P, BLK, E, 16/20, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm 1.02 mm Mating Pin Diameter: .04 in .063 in Connector System: Wire-to-Wire Number of Positions: 47 Housing for Male Terminals 1.59 mm .04" | Deutsch Hdp20 Housing | Part Number: HDP24-24-47PE | Internal Number: HDP24-24-47PE | Alias Number: HDP24-24-47PE-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDP24-24-47PE?
Additional datasheets, footprints and schematics for HDP24-24-47PE are listed on our Part Details page. You can also find images and similar parts to HDP24-24-47PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-47PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-47PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-47PE fall under?
The HDP24-24-47PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-47PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-47PE you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-47PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-47PE have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, element14 and Farnell have stock available or on a lead time for HDP24-24-47PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-47PE often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-47PE?
You can fill out our help required form which you can use to request a quote for HDP24-24-47PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.