Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AEC14-40PA-MS,
AEC14-40PA-M, ZPF000000000131256 |
Body Material | Other |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 7 |
Number of Positions | 40 |
Mating Pin Diameter | 1.5mm, .059in |
Width | 1.894in, 48.11mm |
Height | 41.71mm, 1.642in |
Length | 49.38mm, 1.944in |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Hybrid Connector | No |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 40P, BLK, N, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 40 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: AEC14-40PA | Internal Number: AEC14-40PA | Alias Number: AEC14-40PA-M | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a AEC14-40PA?
Additional datasheets, footprints and schematics for AEC14-40PA are listed on our Part Details page. You can also find images and similar parts to AEC14-40PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AEC14-40PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AEC14-40PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AEC14-40PA fall under?
The AEC14-40PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to AEC14-40PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AEC14-40PA you can contact the distributor directly for product support, shipping queries etc.
Is the AEC14-40PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AEC14-40PA have stock available?
Authorised distributors including TE Store and Boersig have stock available or on a lead time for AEC14-40PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AEC14-40PA often in real-time on the comparison pages.
What if I can't find stock of AEC14-40PA?
You can fill out our help required form which you can use to request a quote for AEC14-40PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.