Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC12-40PA-LD,
DRC12-40PA-M, DRC12-40PA-MS, DRC12-40PA-L, ZPF000000000131272, DRC12-40PA-LS |
Prices starting from US$11.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.99
|
No stock
|
Buy Now | |
Distrelec
from US$35.22
|
112
in stock
|
Buy Now | |
Boersig
from US$17.74
|
100
in stock
|
Buy Now | |
Future Electronics
from US$11.57
|
60
in stock
|
Buy Now | |
RS Americas
from US$35.44
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$27.86
|
7
in stock
|
Buy Now | |
element14
from US$29.74
|
-
|
Buy Now | |
TTI Europe
from US$12.15
|
-
|
Buy Now | |
TE Store
from US$11.70
|
-
|
Buy Now |
Body Material | PPS GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 40 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 3.84in, 97.54mm |
Length | 53.29mm, 2.098in |
Width | 43.15mm, 1.699in |
Nominal Voltage Architecture | 24V, 42V, 125V, 80V, 12V, 90V, 48V, 240V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TE Connectivity DC Connector Male Terminal 40 Position 5.5mm Centerline Sealable DRC Series | Distrelec |
DRC Series 40 Position 5.49 mm Pitch Wire to Wire Four Row Receptacle Housing | Future Electronics |
DC Connector, Male Terminal, 40 Position, 5.5mm Centerline, Sealable, DRC Series | TE Connectivity DRC12-40PA | RS Americas |
Automotive Housing, Rcpt, 40Pos, 13A | Newark Electronics |
REC, 40P, BLK, N, FLANGE, A | RS |
REC, 40P, BLK, N, FLANGE, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 40 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC12-40PA | Internal Number: DRC12-40PA | Alias Number: DRC12-40PA-L | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DRC12-40PA?
Additional datasheets, footprints and schematics for DRC12-40PA are listed on our Part Details page. You can also find images and similar parts to DRC12-40PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC12-40PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC12-40PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC12-40PA fall under?
The DRC12-40PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC12-40PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC12-40PA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC12-40PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC12-40PA have stock available?
Authorised distributors including Distrelec, Boersig, Future Electronics, RS Americas and Newark Electronics have stock available or on a lead time for DRC12-40PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC12-40PA often in real-time on the comparison pages.
What if I can't find stock of DRC12-40PA?
You can fill out our help required form which you can use to request a quote for DRC12-40PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.