Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$HD36-24-47PE,
ZPF000000000131342 |
Prices starting from US$18.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.18
|
156
in stock
|
Buy Now | |
TTI Europe
from US$23.97
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$56.27
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$27.83
|
155
in stock
|
Buy Now | |
Chip One Stop
from US$22.60
|
155
in stock
|
Buy Now | |
Powell Electronics
from US$286.63
|
84
in stock
|
Buy Now | |
RS Americas
from US$47.56
|
-
|
Buy Now | |
TE Store
from US$18.90
|
-
|
Buy Now | |
Farnell
from US$53.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Blue |
Number of Positions | 47 |
Mating Pin Diameter | 1.5mm, .039in, 1mm, .059in |
Height | 49.32mm, 1.94in |
Width | 38.6mm, 1.52in |
Length | 1.94in, 49.32mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 1 |
Hybrid Connector | Yes |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Connector System | Wire-to-Wire |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DEUTSCH - TE Connectivity Housing PLG 47P AL E 16/20 P | Distrelec |
Plg, 47P, Al, E, 16/20, P |Deutsch Te Connectivity HD36-24-47PE | Newark Electronics |
Automotive Connectors PLUG ASM | Rapid Electronics |
DEUTSCH Automotive | RS Americas |
PLG, 47P, AL, E, 16/20, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm 1.02 mm Mating Pin Diameter: .04 in .063 in Connector System: Wire-to-Wire Number of Positions: 47 Housing for Male Terminals 1.59 mm .04" | Deutsch Hd30 Housing | Part Number: HD36-24-47PE | Internal Number: HD36-24-47PE | Alias Number: $$HD36-24-47PE | TE Connectivity | TE Store |
PLG, 47P, AL, E, 16/20, P | Boersig |
Where can I find additional details, specifications and documents for a HD36-24-47PE?
Additional datasheets, footprints and schematics for HD36-24-47PE are listed on our Part Details page. You can also find images and similar parts to HD36-24-47PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD36-24-47PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-47PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD36-24-47PE fall under?
The HD36-24-47PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD36-24-47PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-47PE you can contact the distributor directly for product support, shipping queries etc.
Is the HD36-24-47PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD36-24-47PE have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for HD36-24-47PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD36-24-47PE often in real-time on the comparison pages.
What if I can't find stock of HD36-24-47PE?
You can fill out our help required form which you can use to request a quote for HD36-24-47PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.