Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131918 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
840,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
988,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Terminal & Splice Type | Pin |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Nickel (Ni) |
Mating Pin Diameter | 1mm, .039in |
Typical Current Rating | 7.5A |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Size Search | .35mm², 18AWG, 17AWG, 1mm², 20AWG, 22AWG, .5mm², .6mm², 1.25mm², 19AWG, 21AWG, 1.3mm², .85mm², .75mm², .4mm², 16AWG |
Wire Insulation Diameter | .051 – .085in, 1.3 – 2.16mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, S&F, SIZE 20, 16-22AWG, N | TTI Europe |
16 - 22 AWG Size 20 Nickel Plated Contact Pin | Future Electronics |
Automotive Contact, Pin, 22-16Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-20-0222 | Newark Electronics |
Pin, Contact Plating Nickel, Current Rating 7.5 A, 1.0200 mm | TE Connectivity 1060-20-0222 | RS Americas |
Stamped & | Dalroad Norslo |
AUTOMOTIVE CONTACT, PIN, 22-16AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1060-20-0222?
Additional datasheets, footprints and schematics for 1060-20-0222 are listed on our Part Details page. You can also find images and similar parts to 1060-20-0222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-20-0222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-20-0222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-20-0222 fall under?
The 1060-20-0222 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-20-0222 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-20-0222 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-20-0222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-20-0222 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1060-20-0222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-20-0222 often in real-time on the comparison pages.
What if I can't find stock of 1060-20-0222?
You can fill out our help required form which you can use to request a quote for 1060-20-0222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.