Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM04-2P-L,
DTM04-2P-LS, ZPF000000000130131, DTM04-2P-AS |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
35,444
in stock
|
Buy Now | |
RS Americas
from US$1.26
|
23,497
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
18,608
in stock
|
Buy Now | |
Boersig
from US$0.73
|
5,046
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
5,037
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
641
in stock
|
Buy Now | |
Distrelec
from US$1.52
|
346
in stock
|
Buy Now | |
Conrad
from US$1.89
|
94
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
element14
from US$1.56
|
-
|
Buy Now | |
TE Store
from US$0.69
|
-
|
Buy Now | |
Farnell
from US$1.09
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Pin Diameter | .039in, 1mm |
Contact Current Rating (Max) | 7.5A |
Height | .638in, 16.21mm |
Width | .638in, 16.21mm |
Length | 41.15mm, 1.62in |
Nominal Voltage Architecture | 125V, 240V, 80V, 90V, 42V, 24V, 48V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .157in, 4mm |
UL Flammability Rating | 20mm Flame Test per Standard UL-94 |
Degree of Protection | IP68 |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTM Series 2 Position Single Row Male Pin Free Hanging Receptacle Connector | Future Electronics |
Automotive Housing, 2 Pin, Male, Receptacle, Gray, 7.5 A, Size 20, DTM Series | TE Connectivity DTM04-2P | RS Americas |
DTM RECP ASM | TTI Europe |
Automotive Conn Housing, Rcpt, 2Pos | Newark Electronics |
Connector: wire-wire | Transfer Multisort Elektronik |
DEUTSCH - TE Connectivity Hybrid, Housing for Male Terminals, Receptacle, 1 Rows, 2 Poles, Grey | Distrelec |
2 way DTM receptacle | RS |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Connector Sealed Housing Receptacle 2Position 4.19mm Crimp Straight Cable Mount box | Avnet Abacus |
AUTOMOTIVE CONN HOUSING, RCPT, 2POS | element14 |
REC, 2P, GRY, N Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Dtm Housing | Part Number: DTM04-2P | Internal Number: DTM04-2P | Alias Number: DTM04-2P-AS | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DTM04-2P?
Additional datasheets, footprints and schematics for DTM04-2P are listed on our Part Details page. You can also find images and similar parts to DTM04-2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM04-2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM04-2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM04-2P fall under?
The DTM04-2P is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DTM04-2P when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM04-2P you can contact the distributor directly for product support, shipping queries etc.
Is the DTM04-2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM04-2P have stock available?
Authorised distributors including Future Electronics, RS Americas, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for DTM04-2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM04-2P often in real-time on the comparison pages.
What if I can't find stock of DTM04-2P?
You can fill out our help required form which you can use to request a quote for DTM04-2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.