HD36-24-33PN Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: $$HD36-24-33PN,
ZPF000000000131218
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.67

Distributor Stock
Logo for Newark
Newark
from US$34.76
100
in stock
Buy Now
Logo for TE Store
TE Store
from US$11.67
91
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$29.38
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Green
Number of Positions 33
Mating Pin Diameter .039in, 1mm
Nominal Voltage Architecture 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V
Degree of Protection IP67
Circuit Application Power & Signal
Connector Position Assurance Capable No
Connector System Wire-to-Wire
Connector Style Housing for male terminals
Strain Relief Add By Accessory
Sealable Yes
Hybrid Connector No
Primary Locking Feature Integrated in Housing
Operating Temperature Range -67 – 257°F, -55 – 125°C


Alternative Descriptions

Plg, 33P, Al, N, 20, P |Deutsch Te Connectivity HD36-24-33PN | Newark Electronics
PLG, 33P, AL, N, 20, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 33 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD36-24-33PN | Internal Number: HD36-24-33PN | Alias Number: $$HD36-24-33PN | TE Connectivity | TE Store
DEUTSCH Automotive | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HD36-24-33PN?

Additional datasheets, footprints and schematics for HD36-24-33PN are listed on our Part Details page. You can also find images and similar parts to HD36-24-33PN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HD36-24-33PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-33PN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HD36-24-33PN fall under?

The HD36-24-33PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HD36-24-33PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-33PN you can contact the distributor directly for product support, shipping queries etc.

Is the HD36-24-33PN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HD36-24-33PN have stock available?

Authorised distributors including Newark Electronics, TE Store and RS Americas have stock available or on a lead time for HD36-24-33PN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HD36-24-33PN often in real-time on the comparison pages.

What if I can't find stock of HD36-24-33PN?

You can fill out our help required form which you can use to request a quote for HD36-24-33PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay