Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$HD34-24-33PN,
ZPF000000000131212 |
Cable Exit Angle | 180° |
---|---|
Color | Green |
Number of Positions | 33 |
Mating Pin Diameter | .039in, 1mm |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Degree of Protection | IP67 |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Strain Relief | Add By Accessory |
Sealable | Yes |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 33P, AL, N, 20, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Connector System: Wire-to-Wire Number of Positions: 33 Housing for Male Terminals 1.02 mm .04" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD34-24-33PN | Internal Number: HD34-24-33PN | Alias Number: $$HD34-24-33PN | TE Connectivity | TE Store |
Rec, 33P, Al, N, 20, P |Deutsch Te Connectivity HD34-24-33PN | Newark Electronics |
Circular Connector, RECP ASM DEUTSCH HD Series / HD30 Series | TE Connectivity HD34-24-33PN | RS Americas |
Where can I find additional details, specifications and documents for a HD34-24-33PN?
Additional datasheets, footprints and schematics for HD34-24-33PN are listed on our Part Details page. You can also find images and similar parts to HD34-24-33PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD34-24-33PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD34-24-33PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD34-24-33PN fall under?
The HD34-24-33PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD34-24-33PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD34-24-33PN you can contact the distributor directly for product support, shipping queries etc.
Is the HD34-24-33PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD34-24-33PN have stock available?
Authorised distributors including TE Store, Newark Electronics and RS Americas have stock available or on a lead time for HD34-24-33PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD34-24-33PN often in real-time on the comparison pages.
What if I can't find stock of HD34-24-33PN?
You can fill out our help required form which you can use to request a quote for HD34-24-33PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.