Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131248 |
Prices starting from US$16.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$50.93
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$47.90
|
302
in stock
|
Buy Now | |
Rapid Electronics
from US$25.48
|
302
in stock
|
Buy Now | |
Chip One Stop
from US$21.80
|
302
in stock
|
Buy Now | |
Powell Electronics
from US$286.63
|
185
in stock
|
Buy Now | |
TE Store
from US$16.08
|
45
in stock
|
Buy Now | |
RS Americas
from US$40.50
|
-
|
Buy Now | |
Boersig
from US$21.88
|
-
|
Buy Now | |
Farnell
from US$44.82
|
-
|
Buy Now |
Body Material | Other |
---|---|
Color | Green |
Cable Exit Angle | 180° |
Number of Positions | 35 |
Mating Pin Diameter | 1.5mm, 1mm, .039in, .059in |
Width | 49.33mm, 1.942in |
Length | 1.667in, 42.33mm |
Height | 38.61mm, 1.52in |
Nominal Voltage Architecture | 90V, 125V, 48V, 24V, 42V, 80V, 12V, 240V |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Strain Relief | Add By Accessory |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Hybrid Connector | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Plg, 35P, Al, N, 16/20, P |Deutsch Te Connectivity HD36-24-35PN | Newark Electronics |
Automotive Connectors PLUG ASM | Rapid Electronics |
DEUTSCH - TE Connectivity Housing PLG 35P AL N 16/20 P | Distrelec |
PLG, 35P, AL, N, 16/20, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.02 mm 1.59 mm Mating Pin Diameter: .04 in .063 in Connector System: Wire-to-Wire Number of Positions: 35 Housing for Male Terminals 1.02 mm .04" | Deutsch Hd30 Housing | Part Number: HD36-24-35PN | Internal Number: HD36-24-35PN | Alias Number: ZPF000000000131248 | TE Connectivity | TE Store |
DEUTSCH Automotive | RS Americas |
Where can I find additional details, specifications and documents for a HD36-24-35PN?
Additional datasheets, footprints and schematics for HD36-24-35PN are listed on our Part Details page. You can also find images and similar parts to HD36-24-35PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD36-24-35PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD36-24-35PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD36-24-35PN fall under?
The HD36-24-35PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD36-24-35PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD36-24-35PN you can contact the distributor directly for product support, shipping queries etc.
Is the HD36-24-35PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD36-24-35PN have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Powell Electronics have stock available or on a lead time for HD36-24-35PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD36-24-35PN often in real-time on the comparison pages.
What if I can't find stock of HD36-24-35PN?
You can fill out our help required form which you can use to request a quote for HD36-24-35PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.