Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1060-20-0122-AS,
1060-20-0122-LS, 1572032-1, 1060-20-0122-E, 1060-20-0122-S, 1060-20-0122-L, ZPF000000000131914, 1060-20-0122-SC |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.08
|
320,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
58,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
element14
from US$0.09
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,000
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
9,027
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.09
|
-
|
Buy Now |
Terminal & Splice Type | Pin |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Nickel (Ni) |
Mating Pin Diameter | 1mm, .039in |
Typical Current Rating | 7.5A |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Size Search | .35mm², 18AWG, 17AWG, 1mm², 20AWG, 22AWG, .5mm², .6mm², 1.25mm², 19AWG, 21AWG, 1.3mm², .85mm², .75mm², .4mm², 16AWG |
Wire Insulation Diameter | 1.91 – 3.18mm, .075 – .125in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
16 - 22 AWG Size 20 Male Crimp Pin for Automotive Connectors | Future Electronics |
PIN S&F SIZE 20 16-22AWG | TTI Europe |
Automotive Contact, Pin, 22-16Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-20-0122 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 22-16AWG, CRIMP | element14 |
Connector, Automotive, Size 20, Male, Pin, Crimp, Nickel, Signal, 22-16AWG | TE Connectivity 1060-20-0122 | RS Americas |
Contact | Transfer Multisort Elektronik |
TE Connectivity PIN, SF, SIZE 20, 16-22, NI/NI | Distrelec |
Contact PIN Crimp ST Cable Mount 22AWG to 16AWG Reel | Avnet Abacus |
PIN, SF, SIZE 20, 16-22, NI/NI | RS |
Pin S&F 16-22AWG Nickel | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1060-20-0122?
Additional datasheets, footprints and schematics for 1060-20-0122 are listed on our Part Details page. You can also find images and similar parts to 1060-20-0122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-20-0122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-20-0122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-20-0122 fall under?
The 1060-20-0122 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-20-0122 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-20-0122 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-20-0122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-20-0122 have stock available?
Authorised distributors including Future Electronics, Boersig, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for 1060-20-0122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-20-0122 often in real-time on the comparison pages.
What if I can't find stock of 1060-20-0122?
You can fill out our help required form which you can use to request a quote for 1060-20-0122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.