Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131920 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
3,250
in stock
|
Buy Now | |
Boersig
from US$0.30
|
108,000
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
16,000
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
TE Store
from US$0.20
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Pin Diameter | .039in, 1mm |
---|---|
Typical Current Rating | 7.5A |
Interface Plating | Gold (Au) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Wire Size | .5 – 1.5mm², 22 – 16AWG |
Wire Size Search | .5mm², .6mm², 1.25mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, 16AWG, 18AWG, 17AWG, 20AWG, 1.3mm², .85mm², .75mm², .4mm² |
Wire Insulation Diameter | .051 – .085in, 1.3 – 2.16mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, S&F, SIZE 20, 16-22AWG, G | TTI Europe |
DEUTSCH Automotive S&F CONTACT PIN 16-22AWG CRIMP GOLD REEL OF 4000 | TE Connectivity 1060-20-0244 | RS Americas |
PIN, SF, SIZE 20, 16-22, AU/SN | RS |
Automotive Contact, Pin, 22-16Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-20-0244 | Newark Electronics |
AUTOMOTIVE CONTACT, PIN, 22-16AWG, CRIMP | element14 |
PIN, SF, SIZE 20, 16-22, AU/SN Terminal Type: Pin Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 22 – 16 AWG Pin 1.02 mm .04" 0 – 24 A (Low Power) | Automotive Terminal | Part Number: 1060-20-0244 | Internal Number: 1060-20-0244 | Alias Number: ZPF000000000131920 | TE Connectivity | TE Store |
Stamped & | Dalroad Norslo |
Contact PIN Crimp ST Cable Mount 22AWG to 16AWG Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1060-20-0244?
Additional datasheets, footprints and schematics for 1060-20-0244 are listed on our Part Details page. You can also find images and similar parts to 1060-20-0244 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-20-0244 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-20-0244 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-20-0244 fall under?
The 1060-20-0244 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-20-0244 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-20-0244 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-20-0244 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-20-0244 have stock available?
Authorised distributors including Boersig, TTI Europe, RS Americas, RS and Newark Electronics have stock available or on a lead time for 1060-20-0244.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-20-0244 often in real-time on the comparison pages.
What if I can't find stock of 1060-20-0244?
You can fill out our help required form which you can use to request a quote for 1060-20-0244 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.