Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000167816 |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
10,395
in stock
|
Buy Now | |
TE Store
from US$0.54
|
226,896
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
38,139
in stock
|
Buy Now | |
Boersig
from US$0.66
|
24,142
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
21,164
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
17,408
in stock
|
Buy Now | |
element14
from US$1.70
|
17,191
in stock
|
Buy Now | |
Farnell
from US$0.87
|
17,191
in stock
|
Buy Now | |
Rapid Electronics
from US$1.02
|
2,673
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
2,173
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.89
|
898
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$2.64
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Interface Plating | Nickel (Ni) |
Contact Termination Area Plating Material | Nickel (Ni) |
Mating Pin Diameter | 1mm, .039in |
Terminal & Splice Type | Pin |
Wire Size Search | 18AWG, 16AWG, .75mm², 1mm² |
Wire Size | .75 – 1mm², 18 – 16AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, SOLID, SIZE 20, 16-18AWG, NI Terminal Type: Pin Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 16 AWG Pin 1.02 mm .04" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0460-010-20141 | Internal Number: 0460-010-20141 | Alias Number: ZPF000000000167816 | TE Connectivity | TE Store |
PIN, SOLID, SIZE 20, 16-18AWG, NICKEL | Future Electronics |
Crimp Contact, Pin,size 20, 16-18Awg | Newark Electronics |
PIN CONTACT SOLID SIZE 20 | TTI Europe |
CRIMP CONTACT, PIN,SIZE 20, 16-18AWG | element14 |
PIN, SOLID, SIZE 20, 16-18AWG, NI | RS |
Automotive Connectors SZ 20 16-18AWG CONTACT PIN | Rapid Electronics |
TE Connectivity - AMP PIN SOLID SIZE 20 16-18AWG NI | Distrelec |
DT Size 20 pin .50-1mm 710-89 (910035C) | Dalroad Norslo |
Contact Pin 20 Size 16-18 AWG Nickel Plating | Avnet Abacus |
Terminal Pin, 16-18 AWG, 1 mm Dia, 0-24 A, O-Crimp, Nickel | TE Connectivity 0460-010-20141 | RS Americas |
Where can I find additional details, specifications and documents for a 0460-010-20141?
Additional datasheets, footprints and schematics for 0460-010-20141 are listed on our Part Details page. You can also find images and similar parts to 0460-010-20141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-010-20141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-010-20141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-010-20141 fall under?
The 0460-010-20141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-010-20141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-010-20141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-010-20141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-010-20141 have stock available?
Authorised distributors including TE Store, Future Electronics, Boersig, Newark Electronics and TTI Europe have stock available or on a lead time for 0460-010-20141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-010-20141 often in real-time on the comparison pages.
What if I can't find stock of 0460-010-20141?
You can fill out our help required form which you can use to request a quote for 0460-010-20141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.