Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DRC12-24PC-MS,
DRC12-24PC-M, ZPF000000000131094 |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PPS GF |
Number of Rows | 4 |
Number of Positions | 24 |
Mating Pin Diameter | .059in, 1.5mm |
Height | 77.22mm, 3.04in |
Width | 1.742in, 44.25mm |
Length | 2.09in, 53.09mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 90V, 125V, 240V, 48V, 80V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Mounting Feature | Without |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | Yes |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
REC, 24P, BLK, N, FLANGE, C Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 24 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC12-24PC | Internal Number: DRC12-24PC | Alias Number: DRC12-24PC-M | TE Connectivity | TE Store |
Rec, 24P, Blk, N, Flange, C |Deutsch Te Connectivity DRC12-24PC | Newark Electronics |
Automotive Connectors 24P RECP ASM | Rapid Electronics |
DEUTSCH - TE Connectivity Housing REC 24P BLK N FLANGE C | Distrelec |
REC, 24P, BLK, N, FLANGE, C | Boersig |
Where can I find additional details, specifications and documents for a DRC12-24PC?
Additional datasheets, footprints and schematics for DRC12-24PC are listed on our Part Details page. You can also find images and similar parts to DRC12-24PC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC12-24PC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC12-24PC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC12-24PC fall under?
The DRC12-24PC is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC12-24PC when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC12-24PC you can contact the distributor directly for product support, shipping queries etc.
Is the DRC12-24PC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC12-24PC have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Distrelec and Boersig have stock available or on a lead time for DRC12-24PC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC12-24PC often in real-time on the comparison pages.
What if I can't find stock of DRC12-24PC?
You can fill out our help required form which you can use to request a quote for DRC12-24PC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.