Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
$$HD34-24-23PE,
ZPF000000000131044 |
Color | Blue |
---|---|
Body Material | Other |
Cable Exit Angle | 180° |
Number of Positions | 23 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 2in, 50.8mm |
Height | 1.647in, 41.83mm |
Width | 1.875in, 47.63mm |
Nominal Voltage Architecture | 24V, 80V, 12V, 90V, 125V, 240V, 48V, 42V |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Package |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector |Deutsch Te Connectivity HD34-24-23PE | Newark Electronics |
Receptacle, Male, Mounting Type Cable Mount/Free Hanging, Aluminium, HD30 Series | TE Connectivity HD34-24-23PE | RS Americas |
REC, 23P, AL, E, 16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hd30 Housing | Part Number: HD34-24-23PE | Internal Number: HD34-24-23PE | Alias Number: $$HD34-24-23PE | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HD34-24-23PE?
Additional datasheets, footprints and schematics for HD34-24-23PE are listed on our Part Details page. You can also find images and similar parts to HD34-24-23PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HD34-24-23PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HD34-24-23PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HD34-24-23PE fall under?
The HD34-24-23PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HD34-24-23PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HD34-24-23PE you can contact the distributor directly for product support, shipping queries etc.
Is the HD34-24-23PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HD34-24-23PE have stock available?
Authorised distributors including Newark Electronics, RS Americas, Boersig and TE Store have stock available or on a lead time for HD34-24-23PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HD34-24-23PE often in real-time on the comparison pages.
What if I can't find stock of HD34-24-23PE?
You can fill out our help required form which you can use to request a quote for HD34-24-23PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.