Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131402 |
Body Material | PPS GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 5 |
Number of Positions | 70 |
Mating Pin Diameter | 1.5mm, .059in |
Height | 4.094in, 103.99mm |
Width | 1.757in, 44.63mm |
Length | 1.421in, 36.09mm |
Nominal Voltage Architecture | 90V, 80V, 24V, 125V, 240V, 48V, 42V, 12V |
Operating Voltage | 250VDC |
Centerline (Pitch) | .216in, 5.5mm |
Degree of Protection | IP68 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Sealable | Yes |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Rec, 70P, Blk, N, A |Deutsch Te Connectivity DRC14-70PA | Newark Electronics |
Special Order: REC, 70P, BLK, N, A Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 70 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Drc Housing | Part Number: DRC14-70PA | Internal Number: DRC14-70PA | Alias Number: ZPF000000000131402 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a DRC14-70PA?
Additional datasheets, footprints and schematics for DRC14-70PA are listed on our Part Details page. You can also find images and similar parts to DRC14-70PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRC14-70PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRC14-70PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRC14-70PA fall under?
The DRC14-70PA is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to DRC14-70PA when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRC14-70PA you can contact the distributor directly for product support, shipping queries etc.
Is the DRC14-70PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRC14-70PA have stock available?
Authorised distributors including Newark Electronics, Boersig and TE Store have stock available or on a lead time for DRC14-70PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRC14-70PA often in real-time on the comparison pages.
What if I can't find stock of DRC14-70PA?
You can fill out our help required form which you can use to request a quote for DRC14-70PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.