HDP26-24-23PE-L017 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

PLUG ASM

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1899773-5,
ZPF000000000131028
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.29

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$9.29
192
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$12.75
800
in stock
Buy Now
Logo for RS
RS
from US$27.66
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$27.40
-
Buy Now
Logo for Boersig
Boersig
from US$16.73
-
Buy Now
Logo for TE Store
TE Store
from US$10.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Cable Exit Angle 180°
Color Blue
Number of Positions 23
Mating Pin Diameter 1.5mm, .059in
Nominal Voltage Architecture 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V
Degree of Protection IP67
UL Flammability Rating UL 94V-1
Circuit Application Power & Signal
Connector Position Assurance Capable No
Connector System Wire-to-Wire
Connector Style Housing for male terminals
Hybrid Connector No
Sealable Yes
Primary Locking Feature Integrated in Housing
Operating Temperature Range -55 – 125°C, -67 – 257°F


Alternative Descriptions

23 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut | Future Electronics
PLG, 23P, BLK, E, RNG, 16, P | RS
Connector |Deutsch Te Connectivity HDP26-24-23PE-L017 | Newark Electronics
DEUTSCH Automotive | RS Americas
PLG, 23P, BLK, E, RNG, 16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hdp20 Housing | Part Number: HDP26-24-23PE-L017 | Internal Number: HDP26-24-23PE-L017 | Alias Number: 6-1899773-5 | TE Connectivity | TE Store
Circular Housing Plug 23 Position Pin Contact Cable Mount | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HDP26-24-23PE-L017?

Additional datasheets, footprints and schematics for HDP26-24-23PE-L017 are listed on our Part Details page. You can also find images and similar parts to HDP26-24-23PE-L017 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HDP26-24-23PE-L017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP26-24-23PE-L017 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HDP26-24-23PE-L017 fall under?

The HDP26-24-23PE-L017 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to HDP26-24-23PE-L017 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HDP26-24-23PE-L017 you can contact the distributor directly for product support, shipping queries etc.

Is the HDP26-24-23PE-L017 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for HDP26-24-23PE-L017 have stock available?

Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for HDP26-24-23PE-L017.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HDP26-24-23PE-L017 often in real-time on the comparison pages.

What if I can't find stock of HDP26-24-23PE-L017?

You can fill out our help required form which you can use to request a quote for HDP26-24-23PE-L017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay