Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HDP24-24-23PE-LD,
HDP24-24-23PE-M, HDP24-24-23PE-MS, HDP24-24-23PE-L, ZPF000000000131008, HDP24-24-23PE-LS |
Prices starting from US$7.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.29
|
23
in stock
|
Buy Now | |
TTI Europe
from US$14.49
|
660
in stock
|
Buy Now | |
Future Electronics
from US$7.95
|
450
in stock
|
Buy Now | |
RS Americas
from US$13.13
|
27
in stock
|
Buy Now | |
element14
from US$22.71
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$21.63
|
17
in stock
|
Buy Now | |
Conrad
from US$35.16
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
900
in stock
|
Buy Now | |
Boersig
from US$16.19
|
-
|
Buy Now | |
TE Store
from US$8.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Color | Blue |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 23 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 1.648in, 41.86mm |
Height | 50.8mm, 2in |
Nominal Voltage Architecture | 48V, 240V, 125V, 24V, 42V, 80V, 12V, 90V |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-1 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HDP20 Series 23 Position Black Crimp Wire-to-Wire Receptacle Housing | Future Electronics |
DEUTSCH Automotive, CONN RCPT HSNG MALE 23POS PANEL | TE Connectivity HDP24-24-23PE | RS Americas |
AUTOMOTIVE HOUSING, RCPT, 23POS, 13A | element14 |
Automotive Housing, Rcpt, 23Pos, 13A | Newark Electronics |
Connection angle: 180 ° | Conrad |
Circular Housing Receptacle 23 Position Pin Contact Cable Mount | Avnet Abacus |
REC, 23P, BLK, E, 16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hdp20 Housing | Part Number: HDP24-24-23PE | Internal Number: HDP24-24-23PE | Alias Number: HDP24-24-23PE-L | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a HDP24-24-23PE?
Additional datasheets, footprints and schematics for HDP24-24-23PE are listed on our Part Details page. You can also find images and similar parts to HDP24-24-23PE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-23PE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-23PE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-23PE fall under?
The HDP24-24-23PE is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-23PE when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-23PE you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-23PE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-23PE have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HDP24-24-23PE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-23PE often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-23PE?
You can fill out our help required form which you can use to request a quote for HDP24-24-23PE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.