Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 18 |
Mating Pin Diameter | 4mm, .098in, 1.5mm, .157in, .059in, 2.5mm |
Height | 2in, 50.8mm |
Length | 41.86mm, 1.648in |
Nominal Voltage Architecture | 240V, 12V, 90V, 24V, 42V, 80V, 48V, 125V |
UL Flammability Rating | UL 94V-1 |
Degree of Protection | IP67 |
Terminal Position Assurance | No |
Polarized | Yes |
Connector Mounting Type | Panel |
Mounting Feature | Without |
Circuit Application | Power & Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Sealable | Yes |
Hybrid Connector | Yes |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
REC, 18P, BLK, N, 8/12/16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm 2.39 mm 3.61 mm Mating Pin Diameter: .142 in .094 in .063 in Connector System: Wire-to-Wire Number of Positions: 18 Housing for Male Terminals 1.59 mm .142" | Deutsch Hdp20 Housing | Part Number: HDP24-24-18PN | Internal Number: HDP24-24-18PN | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 18POS | element14 |
Automotive Housing, Rcpt, 18Pos | Newark Electronics |
Receptacle, Female, Mounting Type Cable Mount/Free Hanging, HDP20 Series | TE Connectivity HDP24-24-18PN | RS Americas |
Where can I find additional details, specifications and documents for a HDP24-24-18PN?
Additional datasheets, footprints and schematics for HDP24-24-18PN are listed on our Part Details page. You can also find images and similar parts to HDP24-24-18PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-18PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-18PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-18PN fall under?
The HDP24-24-18PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-18PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-18PN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-18PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-18PN have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for HDP24-24-18PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-18PN often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-18PN?
You can fill out our help required form which you can use to request a quote for HDP24-24-18PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.