Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0460-204-08141-AS |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.93
|
322
in stock
|
Buy Now | |
TE Store
from US$1.86
|
49,927
in stock
|
Buy Now | |
Boersig
from US$2.25
|
12,166
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
8,022
in stock
|
Buy Now | |
TTI Europe
from US$1.79
|
6,164
in stock
|
Buy Now | |
Newark Electronics
from US$3.97
|
6,060
in stock
|
Buy Now | |
element14
from US$4.16
|
5,929
in stock
|
Buy Now | |
Farnell
from US$3.14
|
5,929
in stock
|
Buy Now | |
Powell Electronics
from US$2.94
|
3,246
in stock
|
Buy Now | |
Distrelec
from US$4.49
|
2,420
in stock
|
Buy Now | |
RS Americas
from US$4.79
|
72
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,400
in stock
|
Buy Now | |
Dalroad Norslo
from US$4.21
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Mating Pin Diameter | .14in, 3.5mm |
Terminal & Splice Type | Pin |
Contact Termination Area Plating Material | Nickel (Ni) |
Interface Plating | Nickel (Ni) |
Wire Size Search | 5mm², 8AWG, 8mm², 10mm², 6mm², 10AWG |
Wire Size | 10 – 8AWG, 5 – 10mm² |
Customer Preferred Contact | No |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Quantity | 800 |
Packaging Method | Package |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, SOLID, SIZE 8, 8-10AWG, NI Terminal Type: Pin Mating Pin Diameter: 3.61 mm Mating Pin Diameter: .142 in Terminal Transmits: 41 – 100 A (High Power) Wire Size: 10 – 8 AWG Pin 3.61 mm .142" 41 – 100 A (High Power) | Deutsch Solid Contact | Part Number: 0460-204-08141 | Internal Number: 0460-204-08141 | Alias Number: 0460-204-08141-AS | TE Connectivity | TE Store |
8 - 10 AWG Size 8 Nickel Plated Crimp Contact Pin | Future Electronics |
PIN CONTACT CRIMP SIZE 08 | TTI Europe |
Contact, Pin, 10-8Awg, Crimp | Newark Electronics |
CONTACT, PIN, 10-8AWG, CRIMP | element14 |
TE Connectivity - AMP PIN SOLID SIZE 8 8-10AWG NI | Distrelec |
Pin contact, size 8,8&10 awg | RS |
0460 Series Size 8 60A Male Circular Connector Contact For Use With DT Series Co | TE Connectivity 0460-204-08141 | RS Americas |
Rectangular Power Contact, DT, Nickel Plated Contacts, Copper Alloy, Pin, Crimp, 10 AWG | Avnet Abacus |
Pin Term 8-10 AWG Nickel | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 0460-204-08141?
Additional datasheets, footprints and schematics for 0460-204-08141 are listed on our Part Details page. You can also find images and similar parts to 0460-204-08141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-204-08141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-204-08141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-204-08141 fall under?
The 0460-204-08141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-204-08141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-204-08141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-204-08141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-204-08141 have stock available?
Authorised distributors including TE Store, Boersig, Future Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 0460-204-08141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-204-08141 often in real-time on the comparison pages.
What if I can't find stock of 0460-204-08141?
You can fill out our help required form which you can use to request a quote for 0460-204-08141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.