Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2323768-2 |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Pin Diameter | .059in, 1.5mm |
Contact Current Rating (Max) | 13A |
Length | 1.597in, 40.56mm |
Width | .876in, 22.25mm |
Height | 2.216in, 56.29mm |
Centerline (Pitch) | 4.5mm, .175in |
Degree of Protection | IP68 |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Serviceable | Yes |
Packaging Method | Package |
Hybrid Connector | No |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | Yes |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | .259in, 6.58mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 2323768-2?
Additional datasheets, footprints and schematics for 2323768-2 are listed on our Part Details page. You can also find images and similar parts to 2323768-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2323768-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2323768-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2323768-2 fall under?
The 2323768-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2323768-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2323768-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2323768-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2323768-2 have stock available?
There is no stock from authorised distributors for 2323768-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2323768-2 often in real-time on the comparison pages.
What if I can't find stock of 2323768-2?
You can fill out our help required form which you can use to request a quote for 2323768-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.