Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131011 |
Prices starting from US$8.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.59
|
80
in stock
|
Buy Now | |
RS Americas
from US$12.78
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$26.32
|
-
|
Buy Now | |
Future Electronics
from US$12.74
|
-
|
Buy Now | |
Boersig
from US$16.26
|
-
|
Buy Now | |
TE Store
from US$8.74
|
-
|
Buy Now | |
Farnell
from US$30.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Body Material | PA GF |
Cable Exit Angle | 180° |
Number of Positions | 23 |
Mating Pin Diameter | 1.5mm, .059in |
Length | 1.648in, 41.86mm |
Height | 50.8mm, 2in |
Nominal Voltage Architecture | 48V, 240V, 125V, 24V, 42V, 80V, 12V, 90V |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-1 |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Sealable | Yes |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DEUTSCH Automotive | RS Americas |
DEUTSCH - TE Connectivity Housing REC 23P BLK N 16 P | Distrelec |
Rec, 23P, Blk, N, 16, P |Deutsch Te Connectivity HDP24-24-23PN | Newark Electronics |
23 Position Receptacle Housing Panel Mount Dust Cap Circular Connector | Future Electronics |
REC, 23P, BLK, N, 16, P | Boersig |
REC, 23P, BLK, N, 16, P Connector & Housing Type: Housing for Male Terminals Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Connector System: Wire-to-Wire Number of Positions: 23 Housing for Male Terminals 1.59 mm .063" Wire-to-Wire | Deutsch Hdp20 Housing | Part Number: HDP24-24-23PN | Internal Number: HDP24-24-23PN | Alias Number: ZPF000000000131011 | TE Connectivity | TE Store |
Circular Housing Receptacle 23 Position Pin Contact Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a HDP24-24-23PN?
Additional datasheets, footprints and schematics for HDP24-24-23PN are listed on our Part Details page. You can also find images and similar parts to HDP24-24-23PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HDP24-24-23PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HDP24-24-23PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HDP24-24-23PN fall under?
The HDP24-24-23PN is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to HDP24-24-23PN when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HDP24-24-23PN you can contact the distributor directly for product support, shipping queries etc.
Is the HDP24-24-23PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HDP24-24-23PN have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Future Electronics and Boersig have stock available or on a lead time for HDP24-24-23PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HDP24-24-23PN often in real-time on the comparison pages.
What if I can't find stock of HDP24-24-23PN?
You can fill out our help required form which you can use to request a quote for HDP24-24-23PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.