Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0460-202-16141-AS,
0460-202-16141-MS, 11810, 43019-000, 2203596-1, 820E-37522, 4004200320, 8202612043, 5000887, ZPF000000000121709, $$0460-202-16141 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
105,465
in stock
|
Buy Now | |
Boersig
from US$0.22
|
621,674
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
318,042
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
242,982
in stock
|
Buy Now | |
element14
from US$0.57
|
177,418
in stock
|
Buy Now | |
Farnell
from US$0.28
|
169,738
in stock
|
Buy Now | |
TE Store
from US$0.19
|
138,922
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
72,436
in stock
|
Buy Now | |
Conrad
from US$0.42
|
7,045
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
5,779
in stock
|
Buy Now | |
RS
from US$0.39
|
5,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
4,535
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.20
|
1,673
in stock
|
Buy Now | |
Electro Enterprises
from US$0.37
|
724
in stock
|
Buy Now | |
Avnet Abacus
-
|
792,500
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Pin Diameter | .059in, 1.5mm |
---|---|
Contact Termination Area Plating Material | Nickel (Ni) |
Interface Plating | Nickel (Ni) |
Terminal & Splice Type | Pin |
Crimp Type | O-Crimp |
Wire Size Search | 18AWG, 1mm², 1.5mm², 16AWG, .5mm², .75mm², 20AWG |
Wire Size | .5 – 1.5mm², 20 – 16AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Crimp Contact, Pin, 20-16Awg, Crimp | Newark Electronics |
PIN CONTACT SOLID SIZE 16 | TTI Europe |
CONTACT, PIN, 16AWG TO 20AWG, CRIMP | element14 |
PIN, SOLID, SIZE 16, 16-20AWG, NI Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 16 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0460-202-16141 | Internal Number: 0460-202-16141 | Alias Number: $$0460-202-16141 | TE Connectivity | TE Store |
6 - 20 AWG Size 16 Nickel Plated Crimp Contact Pin | Future Electronics |
Rectangular Contacts Solid Pin Crimp Size 16 16-18 AWG, Jiffy Splice Series | TE Connectivity 0460-202-16141 | RS Americas |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DEUTSCH - TE Connectivity Crimp Terminal, Plug, Nickel, 20 ... 16AWG | Distrelec |
SOLID PIN CRIMPSIZE 16 16-18 AWG | RS |
Contact | Transfer Multisort Elektronik |
Pin Term 16-20AWG Nickel | Dalroad Norslo |
Contact PIN Crimp ST Cable Mount 20AWG to 16AWG Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0460-202-16141?
Additional datasheets, footprints and schematics for 0460-202-16141 are listed on our Part Details page. You can also find images and similar parts to 0460-202-16141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-202-16141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-202-16141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-202-16141 fall under?
The 0460-202-16141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-202-16141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-202-16141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-202-16141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-202-16141 have stock available?
Authorised distributors including Boersig, Newark Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 0460-202-16141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-202-16141 often in real-time on the comparison pages.
What if I can't find stock of 0460-202-16141?
You can fill out our help required form which you can use to request a quote for 0460-202-16141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.