Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
1,400
in stock
|
Buy Now | |
TE Store
from US$0.14
|
5,530
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
5,389
in stock
|
Buy Now | |
Boersig
from US$0.09
|
4,029
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
3,758
in stock
|
Buy Now | |
element14
from US$0.11
|
3,758
in stock
|
Buy Now | |
Farnell
from US$0.13
|
3,758
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
3,226
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,687
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,398
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
1,095
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
383
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
256
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Current Rating (Max) | 11.2A |
Contact Type | Socket |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | .039in, 1mm |
Accepts Wire Insulation Diameter Range | .89 – 1.27mm, .035 – .05in |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Operating Voltage | 600VAC, 600VDC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Plug Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MINI UMNL SOK L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Operating Voltage: 600 VDC Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 794058-1 | Internal Number: 794058-1 | TE Connectivity | TE Store |
Pin&Socket Connectors 30-26 AWG SOCKET | Rapid Electronics |
Contact, Socket, 30-26Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-26AWG, CRIMP | element14 |
Connector Socket Brass Pre-Tin 600 VAC 9.5 A 30 to 26 AWG 0.039 in. | TE Connectivity 794058-1 | RS Americas |
TE Connectivity Crimp socket 30...26 AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Crimp contact, socket, 9.5A, L/P | RS |
Miniature Universal MATE-N-LOK 30-26 AWG Wire to Wire Crimp Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UMNL SOK AWG30-26 | TTI Europe |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 30AWG |
Where can I find additional details, specifications and documents for a 794058-1?
Additional datasheets, footprints and schematics for 794058-1 are listed on our Part Details page. You can also find images and similar parts to 794058-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794058-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794058-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794058-1 fall under?
The 794058-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794058-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794058-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794058-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794058-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Boersig, Newark Electronics and element14 have stock available or on a lead time for 794058-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794058-1 often in real-time on the comparison pages.
What if I can't find stock of 794058-1?
You can fill out our help required form which you can use to request a quote for 794058-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.