Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
86,405
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
86,405
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
86,405
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
86,405
in stock
|
Buy Now | |
Farnell
from US$0.18
|
69,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | .8µm, 31.49µin |
Contact Current Rating (Max) | 7A |
Crimp Area Plating Thickness | .8µm |
Contact Mating Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Barrel Type | Open Barrel |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 26 – 22AWG, .12 – .35mm² |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Operating Voltage | 600VAC, 600VDC |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Cap and Plug Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Pin & Socket Connectors Mini Socket 26-22Awg |Amp Te Connectivity 170365-4 | Newark Electronics |
Pin&Socket Connectors MINI SOCKET 26-22AWG | Rapid Electronics |
TE Connectivity - AMP Contacts MINI UNIVERSAL M-N-L SOCKET LP | Distrelec |
CONTACT, SOCKET, CRIMP, 22-26AWG | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MINI UNIVERSAL M-N-L SOCKET LP | TE Connectivity 170365-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini-Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini-Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 170365-4?
Additional datasheets, footprints and schematics for 170365-4 are listed on our Part Details page. You can also find images and similar parts to 170365-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170365-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170365-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170365-4 fall under?
The 170365-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170365-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170365-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 170365-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170365-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170365-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170365-4 often in real-time on the comparison pages.
What if I can't find stock of 170365-4?
You can fill out our help required form which you can use to request a quote for 170365-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.