Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
6,787
in stock
|
Buy Now | |
TE Store
from US$0.27
|
18,379
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
18,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
18,000
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
18,000
in stock
|
Buy Now | |
Farnell
from US$0.24
|
18,000
in stock
|
Buy Now | |
element14
from US$0.42
|
14,255
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,393
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
1,275
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
382
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Nickel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Mating Pin Diameter | 1mm, .039in |
Accepts Wire Insulation Diameter Range | .047 – .069in, 1.19 – 1.75mm |
Wire Size | .12 – .35mm², 26 – 22AWG |
Operating Voltage | 600VAC, 600VDC |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
VDE Tested | No |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -4 – 221°F, -20 – 105°C |
MINI UNIVERSAL M-N-L PIN Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Operating Voltage: 600 VDC Pin Gold 600 VAC | Connector Contact | Part Number: 170359-3 | Internal Number: 170359-3 | TE Connectivity | TE Store |
P&S Connectors PIN 26-22 REEL Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP Power Contact MINI UNIVERSAL M-N-L PIN | Distrelec |
CONTACT, PIN, 22AWG, CRIMP | Farnell |
CONTACT, PIN, 26-22AWG, CRIMP | element14 |
MINI U-M-N-L PIN AWG26-22 AU30 | TTI Europe |
Contact,crimp,pin,mini Matenlok,26-22awg | RS |
Contact, Mini-Universal Mate-N-Lok Series, Pin, 26 Awg, 22 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 170359-3 | Newark Electronics |
CUT STRIP - MINI UNIVERSAL M-N-L- PIN | Heilind Electronics |
MATE-N-LOK 26-22 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIVERSAL MATE-N-LOK | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Mini Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Mini-Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 170359-3?
Additional datasheets, footprints and schematics for 170359-3 are listed on our Part Details page. You can also find images and similar parts to 170359-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 170359-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 170359-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 170359-3 fall under?
The 170359-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 170359-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 170359-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 170359-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 170359-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 170359-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 170359-3 often in real-time on the comparison pages.
What if I can't find stock of 170359-3?
You can fill out our help required form which you can use to request a quote for 170359-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.