Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8202607433,
5-1899776-4, 0462-201-1631-MS, $$0462-201-1631 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.86
|
45,461
in stock
|
Buy Now | |
Newark Electronics
from US$2.01
|
62,233
in stock
|
Buy Now | |
element14
from US$2.11
|
52,667
in stock
|
Buy Now | |
Farnell
from US$1.09
|
52,667
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
33,384
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
6,583
in stock
|
Buy Now | |
Distrelec
from US$2.42
|
6,583
in stock
|
Buy Now | |
RS
from US$0.87
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
2,717
in stock
|
Buy Now | |
Conrad
from US$1.70
|
1,759
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.75
|
265
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now | |
TTI Europe
from US$0.89
|
-
|
Buy Now | |
TE Store
from US$0.67
|
-
|
Buy Now |
Terminal & Splice Type | Socket |
---|---|
Interface Plating | Gold (Au) |
Mating Pin Diameter | 1.5mm, .059in |
Contact Termination Area Plating Material | Gold (Au) |
Crimp Type | O-Crimp |
Wire Size Search | 1.5mm², .5mm², 16AWG, .75mm², 20AWG, 18AWG, 1mm² |
Wire Size | 20 – 16AWG, .5 – 1.5mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1 |
Packaging Method | Package |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-16AWG, CRIMP | element14 |
16 - 20 AWG Size 16 Gold Plated Crimp Socket | Future Electronics |
Power Contact, Rectangular, Gold Plated, Crimp, 20AWG, Copper Alloy, DT Series | TE Connectivity 0462-201-1631 | RS Americas |
Automotive Connectors SZ 16 CONTACT SOCKET | Rapid Electronics |
TE Connectivity - AMP SOC SOLID SIZE 16 16-20AWG AU | Distrelec |
SOC, SOLID, SIZE 16, 16-20AWG, AU | RS |
Contact | Transfer Multisort Elektronik |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Socket Term 16-20AWG Gold | Dalroad Norslo |
Socket Contact Solid #16 Size 16 to 20 AWG Gold Plating Bulk | Avnet Abacus |
SOCKET, SOLID, SIZE 16 | TTI Europe |
SOC, SOLID, SIZE 16, 16-20AWG, AU Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 16 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0462-201-1631 | Internal Number: 0462-201-1631 | Alias Number: $$0462-201-1631 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 0462-201-1631?
Additional datasheets, footprints and schematics for 0462-201-1631 are listed on our Part Details page. You can also find images and similar parts to 0462-201-1631 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-201-1631 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-201-1631 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-201-1631 fall under?
The 0462-201-1631 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-201-1631 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-201-1631 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-201-1631 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-201-1631 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for 0462-201-1631.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-201-1631 often in real-time on the comparison pages.
What if I can't find stock of 0462-201-1631?
You can fill out our help required form which you can use to request a quote for 0462-201-1631 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.