Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2203597-1,
0460-215-16141-MS, $$0460-215-16141, ZPF000000000133671, 0460-215-16141-AS |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.30
|
43,161
in stock
|
Buy Now | |
TE Store
from US$0.26
|
402,851
in stock
|
Buy Now | |
RS
from US$0.53
|
94,380
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
87,872
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
71,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
59,604
in stock
|
Buy Now | |
Boersig
from US$0.29
|
47,882
in stock
|
Buy Now | |
element14
from US$0.80
|
40,422
in stock
|
Buy Now | |
Farnell
from US$0.37
|
40,422
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.30
|
18,567
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
4,624
in stock
|
Buy Now | |
Conrad
from US$0.72
|
4,431
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
3,710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
160,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Interface Plating | Nickel (Ni) |
Mating Pin Diameter | 1.5mm, .059in |
Contact Termination Area Plating Material | Nickel (Ni) |
Wire Size Search | 14AWG, 2mm² |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Wire Type | Copper |
Termination Method | Crimp |
PIN, SOLID, SIZE 16, 14AWG, NI Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 14 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0460-215-16141 | Internal Number: 0460-215-16141 | Alias Number: $$0460-215-16141 | TE Connectivity | TE Store |
Solid Pin CrimpSize 16 14 AWG | RS |
Contact, Solid, Male Pin, Size 16, 14 AWG, 13 A, DEUTSCH Solid Contacts Series | TE Connectivity 0460-215-16141 | RS Americas |
PIN SOLID SIZE 16 14AWG NI | TTI Europe |
Contact, Pin, Size 16, 14 Awg, Crimp | Newark Electronics |
14 AWG Size 16 Nickel Plated Crimp Contact Pin | Future Electronics |
CONTACT, PIN, SIZE 16, 14 AWG, CRIMP | element14 |
Pin Term 14AWG Nickel | Dalroad Norslo |
DEUTSCH - TE Connectivity Crimp Terminal, Plug, Nickel, ... 14AWG | Distrelec |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
Contact | Transfer Multisort Elektronik |
Automotive Connectors CONTACT PIN | Rapid Electronics |
Circular Connector Contact, DT Series, Pin, Crimp, 14 AWG, DT Series Connectors | Avnet Abacus |
Where can I find additional details, specifications and documents for a 0460-215-16141?
Additional datasheets, footprints and schematics for 0460-215-16141 are listed on our Part Details page. You can also find images and similar parts to 0460-215-16141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0460-215-16141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0460-215-16141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0460-215-16141 fall under?
The 0460-215-16141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0460-215-16141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0460-215-16141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0460-215-16141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0460-215-16141 have stock available?
Authorised distributors including TE Store, RS, RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for 0460-215-16141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0460-215-16141 often in real-time on the comparison pages.
What if I can't find stock of 0460-215-16141?
You can fill out our help required form which you can use to request a quote for 0460-215-16141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.