Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1060-16-0144-LS,
1060-16-0144-L, ZPF000000000131903 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
19,550
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
4,650
in stock
|
Buy Now | |
Avnet Abacus
-
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.37
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Contact Termination Area Plating Material | Gold (Au) |
Typical Current Rating | 13A |
Mating Pin Diameter | 1.5mm, .059in |
Terminal & Splice Type | Pin |
Crimp Type | F-Crimp |
Wire Size Search | 2mm², 17AWG, 18AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 14AWG, 16AWG, .85mm², 1.3mm² |
Wire Size | .75 – 2mm², 14 – 18AWG |
Wire Insulation Diameter | .075 – .14in, 1.9 – 3.55mm |
Terminal Transmits | 0 – 24 A (Low Power) |
Customer Preferred Contact | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN, SF, SIZE 16, 14-18, AU/SN | RS |
Automotive Conn SZ 16 STAMP CONT PIN REEL OF 4000 | Rapid Electronics |
TE Connectivity PIN SF SIZE 16 14-18 AU/SN Automotive Co | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount 18AWG to 14AWG Reel | Avnet Abacus |
Automotive Contact, Pin, 18-14Awg, Crimp Rohs Compliant: Yes |Deutsch Te Connectivity 1060-16-0144 | Newark Electronics |
14 - 18 AWG Size 16 Gold Plated Contact Pin | Future Electronics |
PIN, S&F, SIZE 16, 14-18AWG, GOLD | TE Connectivity 1060-16-0144 | RS Americas |
PIN S&F SIZE 16 14-18AWG | TTI Europe |
PIN, SF, SIZE 16, 14-18, AU/SN Terminal Type: Pin Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 18 – 14 AWG Pin 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Size 16 Crimp Contact | Part Number: 1060-16-0144 | Internal Number: 1060-16-0144 | Alias Number: 1060-16-0144-L | TE Connectivity | TE Store |
AUTOMOTIVE CONTACT, PIN, 18-14AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1060-16-0144?
Additional datasheets, footprints and schematics for 1060-16-0144 are listed on our Part Details page. You can also find images and similar parts to 1060-16-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1060-16-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1060-16-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1060-16-0144 fall under?
The 1060-16-0144 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1060-16-0144 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1060-16-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the 1060-16-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1060-16-0144 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Avnet Abacus have stock available or on a lead time for 1060-16-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1060-16-0144 often in real-time on the comparison pages.
What if I can't find stock of 1060-16-0144?
You can fill out our help required form which you can use to request a quote for 1060-16-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.