Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1606311-2,
ZPF000000000131994 |
Tool Type | Straight Action Hand Tool |
---|---|
Ratchet Configuration | Operator Releasable & Adjustable |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
Power Type | Manual |
Certification | Cannot be Certified |
Hand Crimp Tool, Size 16 Contact | Newark Electronics |
HAND CRIMP TOOL, AMP SIZE 16 CONTACT | element14 |
Hand Crimp Tool for 16AWG to 14AWG Size 16 Crimp Contacts | Avnet America |
Crimpers / Crimping Tools CRIMP TOOL | Sager |
Where can I find additional details, specifications and documents for a DTT-16-00?
Additional datasheets, footprints and schematics for DTT-16-00 are listed on our Part Details page. You can also find images and similar parts to DTT-16-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTT-16-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTT-16-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTT-16-00 fall under?
The DTT-16-00 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to DTT-16-00 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTT-16-00 you can contact the distributor directly for product support, shipping queries etc.
Is the DTT-16-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTT-16-00 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Power and Signal Group have stock available or on a lead time for DTT-16-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTT-16-00 often in real-time on the comparison pages.
What if I can't find stock of DTT-16-00?
You can fill out our help required form which you can use to request a quote for DTT-16-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.