Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2203599-1,
0462-209-16141-MS, $$0462-209-16141, ZPF000000000131887, 0462-209-16141-AS |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.45
|
21,428
in stock
|
Buy Now | |
element14
from US$1.01
|
148,091
in stock
|
Buy Now | |
Farnell
from US$0.59
|
148,091
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
125,551
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
101,528
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
91,225
in stock
|
Buy Now | |
Boersig
from US$0.37
|
27,469
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
14,015
in stock
|
Buy Now | |
Conrad
from US$0.76
|
10,017
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
3,936
in stock
|
Buy Now | |
Electro Enterprises
from US$0.66
|
2,471
in stock
|
Buy Now | |
RS
from US$0.59
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
624
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
TE Store
from US$0.32
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Crimp Type | O-Crimp |
---|---|
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Nickel (Ni) |
Mating Pin Diameter | .059in, 1.5mm |
Interface Plating | Nickel (Ni) |
Wire Size Search | 14AWG, 2mm² |
Wire Size | 2mm², 14AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 1 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
CONTACT, SOCKET, SIZE 16, 14 AWG, CRIMP | element14 |
Contact, Socket, 16-14Awg, Crimp | Newark Electronics |
Automotive Terminals, Connector Contact, Female Crimp, Nickel Plating, 14-16 AWG | TE Connectivity 0462-209-16141 | RS Americas |
SKT CONTACT SOLID SIZE 16 | TTI Europe |
14 AWG Female Crimp Nickel Plated Automotive Socket | Future Electronics |
Automotive Conn CON SOCKET SZ 16 14 AWG Ni | Rapid Electronics |
Connector consists of housing, contacts and fuse wedge.This text is machine translated. | Conrad |
DEUTSCH - TE Connectivity Crimp Terminal, Socket, Nickel, ... 14AWG | Distrelec |
Solid SKT CrimpSize 16 14 AWG | RS |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount Carton | Avnet Abacus |
SOC, SOLID, SIZE 16, 14AWG, NI Terminal Type: Socket Mating Pin Diameter: 1.59 mm Mating Pin Diameter: .063 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 14 AWG Socket 1.59 mm .063" 0 – 24 A (Low Power) | Deutsch Solid Contact | Part Number: 0462-209-16141 | Internal Number: 0462-209-16141 | Alias Number: $$0462-209-16141 | TE Connectivity | TE Store |
Socket Term 14AWG Nickel | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 0462-209-16141?
Additional datasheets, footprints and schematics for 0462-209-16141 are listed on our Part Details page. You can also find images and similar parts to 0462-209-16141 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0462-209-16141 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0462-209-16141 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0462-209-16141 fall under?
The 0462-209-16141 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 0462-209-16141 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0462-209-16141 you can contact the distributor directly for product support, shipping queries etc.
Is the 0462-209-16141 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0462-209-16141 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 0462-209-16141.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0462-209-16141 often in real-time on the comparison pages.
What if I can't find stock of 0462-209-16141?
You can fill out our help required form which you can use to request a quote for 0462-209-16141 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.