Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT7872P |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.88
|
60
in stock
|
Buy Now | |
element14
from US$8.33
|
936
in stock
|
Buy Now | |
Farnell
from US$7.30
|
679
in stock
|
Buy Now | |
TE Store
from US$18.69
|
607
in stock
|
Buy Now | |
Rapid Electronics
from US$5.72
|
251
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.64
|
158
in stock
|
Buy Now | |
RS Americas
from US$5.10
|
155
in stock
|
Buy Now | |
Conrad
from US$13.16
|
83
in stock
|
Buy Now | |
Chip One Stop
from US$10.30
|
60
in stock
|
Buy Now | |
Distrelec
from US$5.75
|
35
in stock
|
Buy Now | |
Avnet America
from US$7.19
|
-
|
Buy Now | |
Boersig
from US$5.67
|
-
|
Buy Now | |
TTI Europe
from US$5.41
|
-
|
Buy Now | |
Sager
from US$8.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 2 |
Socket Type | DIN Rail Mount |
Terminal Length | .59in |
Mounting Type | DIN Rail |
For Use With | Force Guided Relays SR2M Plug-in |
Terminal Configuration | Screwless Clamps |
Product Type | Socket |
Accessory Type | Socket |
Number of Pins | 8 |
SOCKET, DIN, 5MM PITCH, CLAMP TERM | element14 |
Socket, Din, 5Mm Pitch, Clamp Term | Newark Electronics |
RT7872P Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 2 Relay Accessory Type: Socket DIN Rail Mount 2 Socket | Relay Accessories & Socket & Clip | Part Number: 1860200-1 | Internal Number: 1860200-1 | Alias Number: RT7872P | TE Connectivity | TE Store |
Relay Sockets&Hardware RT7872P | Rapid Electronics |
Socket | Transfer Multisort Elektronik |
Relay, Socket, 8 POS, DIN Rail, Spring Terminal, For use with RT/Schrack Series | TE Connectivity 1860200-1 | RS Americas |
Additional technical information: Socket type: DIN rail mountingNo. of pins: 8 | Conrad |
TE Connectivity - Schrack Relay socket 2-pole, 16A, 400V, Screwless Clamp Terminal | Distrelec |
Premium Socket for RT Industrial Power Relay Logical Terminal Arrangement 8-Pin DIN Rail Mount | Avnet America |
SOCKET FOR RT RELAY | TTI Europe |
Relay Sockets & Hardware DIN RAIL MOUNT 2POLE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1860200-1?
Additional datasheets, footprints and schematics for 1860200-1 are listed on our Part Details page. You can also find images and similar parts to 1860200-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1860200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1860200-1 fall under?
The 1860200-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1860200-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1860200-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1860200-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1860200-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 1860200-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1860200-1 often in real-time on the comparison pages.
What if I can't find stock of 1860200-1?
You can fill out our help required form which you can use to request a quote for 1860200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.