Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1393239-1 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.84
|
4,500
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
43,320
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
4,500
in stock
|
Buy Now | |
element14
from US$2.88
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
565
in stock
|
Buy Now | |
Distrelec
from US$4.02
|
527
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
-
|
Buy Now | |
Boersig
from US$2.35
|
-
|
Buy Now | |
Sager
from US$2.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating DC | 403mW |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 5VDC |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Resistance | 62Ω |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Insulation Creepage Class | 8mm |
Contact Limiting Continuous Current | 16A |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 5V 16A 1CO THT | TTI Europe |
RT Series 16 A 5 VDC SPDT (1 Form C) Through Hole General Purpose Power Relay | Future Electronics |
Power Relay, Spdt, 5Vdc, 16A, Tht | Newark Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT1 1NO 16A DC 5V 62Ohm | Distrelec |
Electromechanical Relay SPDT 16A 5VDC 62Ohm Through Hole | Avnet Abacus |
General Purpose Relays 16 AMP 5VDC SPDT PCB RELAY | Sager |
Where can I find additional details, specifications and documents for a 9-1393239-1?
Additional datasheets, footprints and schematics for 9-1393239-1 are listed on our Part Details page. You can also find images and similar parts to 9-1393239-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393239-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393239-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393239-1 fall under?
The 9-1393239-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393239-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393239-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393239-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393239-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9-1393239-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393239-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1393239-1?
You can fill out our help required form which you can use to request a quote for 9-1393239-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.