Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT78725 |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.45
|
743
in stock
|
Buy Now | |
TTI Europe
from US$4.96
|
3,610
in stock
|
Buy Now | |
TE Store
from US$11.91
|
2,841
in stock
|
Buy Now | |
Rapid Electronics
from US$6.63
|
1,387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.11
|
731
in stock
|
Buy Now | |
Heilind Electronics
from US$5.87
|
701
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.87
|
233
in stock
|
Buy Now | |
Conrad
from US$11.09
|
129
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$6.84
|
116
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,750
in stock
|
Buy Now | |
Future Electronics
from US$5.57
|
-
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
element14
from US$9.19
|
-
|
Buy Now | |
Boersig
from US$4.47
|
-
|
Buy Now | |
Sager
from US$6.52
|
-
|
Buy Now | |
Farnell
from US$5.30
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Terminal Length | .59in |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
For Use With | Industrial Power Relays |
Comment | Conventional Terminal Arrangement, Pinning 5mm |
Accessory Type | Socket |
Product Type | Socket |
Terminal Configuration | Screw |
SOCKET FOR RT RELAY | TTI Europe |
RT78725 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Relay Accessory Type: Socket DIN Rail Mount Socket | Relay Accessories & Socket & Clip | Part Number: 1860306-1 | Internal Number: 1860306-1 | Alias Number: RT78725 | TE Connectivity | TE Store |
TE Connectivity RT78725 240VAC 16A Relay Socket Base 8 Pin DIN Rail Mount | Rapid Electronics |
TE Connectivity - Schrack Relay socket 2-pole, 16A, 400V, Screw Terminal | Distrelec |
Socket | Transfer Multisort Elektronik |
RT78725 | Heilind Electronics |
Additional technical information: Design: conventional arrangement of the terminals | Conrad |
Relay Sockets & Hardware Din Scrw Term Rt |Amp Te Connectivity 1860306-1 | Newark Electronics |
Conn Relay Socket SKT 8 POS Screw ST Panel Mount | Avnet Abacus |
GPR Panel Plug-In Relays,Sockets,Acc.-Schrack | Future Electronics |
SOCKET, DIN, 5MM PITCH, SCREW TERM | element14 |
General Purpose Relays SOCKET RELAY | Sager |
Where can I find additional details, specifications and documents for a 1860306-1?
Additional datasheets, footprints and schematics for 1860306-1 are listed on our Part Details page. You can also find images and similar parts to 1860306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1860306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1860306-1 fall under?
The 1860306-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1860306-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1860306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1860306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1860306-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1860306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1860306-1 often in real-time on the comparison pages.
What if I can't find stock of 1860306-1?
You can fill out our help required form which you can use to request a quote for 1860306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.