Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT78726 |
Prices starting from US$3.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.52
|
64
in stock
|
Buy Now | |
TTI Europe
from US$3.46
|
6,150
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
5,342
in stock
|
Buy Now | |
element14
from US$7.36
|
5,342
in stock
|
Buy Now | |
Farnell
from US$6.64
|
5,342
in stock
|
Buy Now | |
Distrelec
from US$4.18
|
2,220
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.77
|
1,918
in stock
|
Buy Now | |
Rapid Electronics
from US$5.40
|
1,676
in stock
|
Buy Now | |
Conrad
from US$9.54
|
1,676
in stock
|
Buy Now | |
Boersig
from US$4.54
|
510
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$6.74
|
-
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
TE Store
from US$12.63
|
-
|
Buy Now | |
Sager
from US$6.85
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Socket Type | DIN Rail Mount |
Terminal Length | .6in |
Pole Configuration | 2 |
Mounting Type | DIN Rail |
For Use With | Force Guided Relays SR2M Plug-in |
Product Type | Socket |
Terminal Configuration | Screw |
Accessory Type | Socket |
Number of Pins | 8 |
RELAY SOCKET FOR RT-SERIES | TTI Europe |
Socket, Din, 5Mm Pitch, Screw Term | Newark Electronics |
Socket, DIN 5mm pitch screw term | element14 |
SOCKET, DIN, 5MM PITCH, SCREW TERM | Farnell |
TE Connectivity - Schrack Relay socket 2-pole, 12A, 400V, Screw Terminal | Distrelec |
Socket | Transfer Multisort Elektronik |
TE Connectivity RT78726 230VAC 12A Relay Socket Base 5mm Pitch DIN Rail Mount | Rapid Electronics |
Additional technical information: Design: logical arrangement of the terminals | Conrad |
RT78626,I/O-SOCKET,5MM | RS |
Conn Relay Socket SKT 5 POS Screw ST Panel Mount | Avnet Abacus |
RT78726 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 2 Relay Accessory Type: Socket DIN Rail Mount 2 Socket | Relay Accessories & Socket & Clip | Part Number: 6-1415035-1 | Internal Number: 6-1415035-1 | Alias Number: RT78726 | TE Connectivity | TE Store |
Relay Sockets & Hardware Socket with screw type terminals | Sager |
Where can I find additional details, specifications and documents for a 6-1415035-1?
Additional datasheets, footprints and schematics for 6-1415035-1 are listed on our Part Details page. You can also find images and similar parts to 6-1415035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1415035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1415035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1415035-1 fall under?
The 6-1415035-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 6-1415035-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1415035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1415035-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1415035-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 6-1415035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1415035-1 often in real-time on the comparison pages.
What if I can't find stock of 6-1415035-1?
You can fill out our help required form which you can use to request a quote for 6-1415035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.