Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT425730 |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.08
|
813
in stock
|
Buy Now | |
Newark Electronics
from US$9.98
|
2,801
in stock
|
Buy Now | |
element14
from US$8.28
|
2,801
in stock
|
Buy Now | |
Farnell
from US$11.40
|
2,801
in stock
|
Buy Now | |
TE Store
from US$24.30
|
1,443
in stock
|
Buy Now | |
Future Electronics
from US$4.79
|
160
in stock
|
Buy Now | |
Avnet America
from US$9.57
|
-
|
Buy Now | |
Boersig
from US$9.52
|
-
|
Buy Now | |
TTI Europe
from US$9.33
|
-
|
Buy Now | |
Sager
from US$12.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 2 |
Contact Current Class | 5 – 10A, 16A |
Contact Plating Material | Gold |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Coil Voltage Rating | 230VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating AC | .74VA |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Power Rating Class | .5 – 1VA |
Coil Magnetic System | Monostable, AC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Continuous Current | 8A |
Coil Resistance | 32500Ω |
Contact Limiting Making Current | 15A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTII |
Power Relay, Dpdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, DPDT, 8A, 250VAC, TH | element14 |
RT425730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: 9-1393243-3 | Internal Number: 9-1393243-3 | Alias Number: RT425730 | TE Connectivity | TE Store |
TE Connectivity - Schrack PCB Power Relay RT2 2CO 8A AC 230V 32.5kOhm | Distrelec |
8 Amp PCB Mount General Purpose Industrial Relay | Future Electronics |
Electromechanical Relay DPDT 15A 230VAC 32.5KOhm Through Hole | Avnet America |
POWER RELAY 230AC 8A 2CO THT | TTI Europe |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 9-1393243-3?
Additional datasheets, footprints and schematics for 9-1393243-3 are listed on our Part Details page. You can also find images and similar parts to 9-1393243-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1393243-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1393243-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1393243-3 fall under?
The 9-1393243-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 9-1393243-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1393243-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1393243-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1393243-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Distrelec have stock available or on a lead time for 9-1393243-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1393243-3 often in real-time on the comparison pages.
What if I can't find stock of 9-1393243-3?
You can fill out our help required form which you can use to request a quote for 9-1393243-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.