Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PTMV0730 |
Prices starting from US$1.74
Grounding Provision | Without |
---|---|
Product Type | Accessory |
Accessory Type | Protection Module |
TE Connectivity PTMV0730 Relay Sockets & Hardware PTMV07 | Distrelec |
PTMV0730 Product Mount Type: Socket Relay Accessory Type: Accessory Protection Module Socket Accessory | Relay Accessories & Socket & Clip | Part Number: 4-1415037-1 | Internal Number: 4-1415037-1 | Alias Number: PTMV0730 | TE Connectivity | TE Store |
Relay Sockets&hardware Ptmv0730 Varistor 230 Vac |Amp Te Connectivity 4-1415037-1 | Newark Electronics |
SCR4-1415037-1 | Avnet America |
TE Connectivity PTMV0730 230VAC Varistor for Relay Series RT / PT | Rapid Electronics |
GPR PANEL PLUG-IN RELAY | TTI Europe |
Relay Sockets & Hardware | Sager |
Where can I find additional details, specifications and documents for a 4-1415037-1?
Additional datasheets, footprints and schematics for 4-1415037-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415037-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415037-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415037-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415037-1 fall under?
The 4-1415037-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4-1415037-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415037-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415037-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415037-1 have stock available?
Authorised distributors including Distrelec, TE Store, Newark Electronics, Avnet America and Rapid Electronics have stock available or on a lead time for 4-1415037-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415037-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415037-1?
You can fill out our help required form which you can use to request a quote for 4-1415037-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.