Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT315024 |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.41
|
8
in stock
|
Buy Now | |
TTI Europe
from US$5.94
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$6.83
|
1,566
in stock
|
Buy Now | |
TE Store
from US$17.56
|
1,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.07
|
298
in stock
|
Buy Now | |
Newark Electronics
from US$6.97
|
8
in stock
|
Buy Now | |
element14
from US$8.12
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
4
in stock
|
Buy Now | |
Avnet America
from US$6.92
|
-
|
Buy Now | |
RS Americas
from US$9.60
|
-
|
Buy Now | |
Avnet Asia
from US$6.78
|
-
|
Buy Now | |
Boersig
from US$6.85
|
-
|
Buy Now | |
Distrelec
from US$8.32
|
-
|
Buy Now | |
Sager
from US$9.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Current Class | 16A, 10 – 20A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT, Plug-In |
Contact Current Rating (Max) | 16A |
Contact Plating Material | Gold |
Contact Material | AgNi90/10 |
Contact Arrangement | 1 Form C (CO) |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Class | 8mm |
Contact Limiting Making Current | 30A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 16A |
Coil Magnetic System | Monostable, DC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 24V 16A 1CO THT | TTI Europe |
General Purpose Relays SPDT 16A 24VDC PCB | Rapid Electronics |
RT315024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: 1-1393240-4 | Internal Number: 1-1393240-4 | Alias Number: RT315024 | TE Connectivity | TE Store |
Relay: electromagnetic | Transfer Multisort Elektronik |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 24 Vdc, 16 A Rohs Compliant: Yes |Amp Te Connectivity 1-1393240-4 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole | Avnet America |
TE | RS Americas |
TE Connectivity - Schrack PCB Power Relay RT 1CO 16A DC 24V 1.44kOhm | Distrelec |
General Purpose Relays SPDT 16A 24VDC PCB MINIATURE RELAY | Sager |
Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 400V |
External Depth | 29mm |
External Height | 16.2mm |
External Length / Height | 16.2mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Where can I find additional details, specifications and documents for a 1-1393240-4?
Additional datasheets, footprints and schematics for 1-1393240-4 are listed on our Part Details page. You can also find images and similar parts to 1-1393240-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393240-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393240-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393240-4 fall under?
The 1-1393240-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393240-4 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393240-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393240-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393240-4 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, TE Store, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 1-1393240-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393240-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1393240-4?
You can fill out our help required form which you can use to request a quote for 1-1393240-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.