Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CA3501-000,
AMPS-5-1415036-1, PTML0024 |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.08
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
852
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
642
in stock
|
Buy Now | |
TE Store
from US$6.80
|
631
in stock
|
Buy Now | |
TTI Europe
from US$2.26
|
310
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
239
in stock
|
Buy Now | |
element14
from US$3.16
|
239
in stock
|
Buy Now | |
Farnell
from US$2.95
|
239
in stock
|
Buy Now | |
Chip One Stop
from US$3.36
|
75
in stock
|
Buy Now | |
Conrad
from US$5.35
|
41
in stock
|
Buy Now | |
Future Electronics
from US$3.19
|
-
|
Buy Now | |
Avnet America
from US$2.70
|
-
|
Buy Now | |
Boersig
from US$1.82
|
-
|
Buy Now | |
Sager
from US$2.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Product Type | Accessory |
Accessory Type | LED Module |
Module protecting | Transfer Multisort Elektronik |
Relay Sockets&Hardware SOCKET RELAY | Rapid Electronics |
PTML0024 Product Mount Type: Socket Relay Accessory Type: LED Module Accessory Socket LED Module | Relay Accessories & Socket & Clip | Part Number: 5-1415036-1 | Internal Number: 5-1415036-1 | Alias Number: AMPS-5-1415036-1 | TE Connectivity | TE Store |
ACCESSORY FOR PT-RELAY | TTI Europe |
Led Module, Red, 24Vdc | Newark Electronics |
LED MODULE, RED, 24VDC | element14 |
TE Connectivity - Schrack Plug-in module with red LED | Distrelec |
Case colour (details): Black | Conrad |
GPR Panel Plug-In Relays,Sockets,Acc.-Schrack | Future Electronics |
SCR5-1415036-1 | Avnet America |
Relay Sockets & Hardware RED LED ACCESSORIES | Sager |
Where can I find additional details, specifications and documents for a 5-1415036-1?
Additional datasheets, footprints and schematics for 5-1415036-1 are listed on our Part Details page. You can also find images and similar parts to 5-1415036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1415036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1415036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1415036-1 fall under?
The 5-1415036-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 5-1415036-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1415036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1415036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1415036-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, TE Store, TTI Europe and Newark Electronics have stock available or on a lead time for 5-1415036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1415036-1 often in real-time on the comparison pages.
What if I can't find stock of 5-1415036-1?
You can fill out our help required form which you can use to request a quote for 5-1415036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.