Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D88651-000,
AMPS-4-1415033-1, PT78740 |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.99
|
90
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
4,370
in stock
|
Buy Now | |
TTI Europe
from US$3.53
|
2,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.10
|
421
in stock
|
Buy Now | |
element14
from US$9.42
|
412
in stock
|
Buy Now | |
Farnell
from US$6.74
|
412
in stock
|
Buy Now | |
RS Americas
from US$4.53
|
200
in stock
|
Buy Now | |
Sager
from US$6.32
|
200
in stock
|
Buy Now | |
TE Store
from US$16.45
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$6.45
|
90
in stock
|
Buy Now | |
Distrelec
from US$10.51
|
68
in stock
|
Buy Now | |
Conrad
from US$13.16
|
29
in stock
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
Boersig
from US$5.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grounding Provision | Without |
---|---|
Pole Configuration | 4 |
Socket Type | DIN Rail Mount |
Mounting Type | DIN Rail Snap Mount |
Product Type | Socket |
Accessory Type | DIN Rail Socket |
SOCKET FOR PT-RELAY | TTI Europe |
Din Rail Relay Socket, 4-Pole. 6A | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Socket for PT5 DIN screw terminal | element14 |
SOCKET, FOR PT5, DIN, SCREW TERMINAL | Farnell |
Relay, Socket, 14POS, DIN Rail, Screw Terminal, For use with PT/PRH/KHA Series | TE Connectivity 4-1415033-1 | RS Americas |
Relay Sockets & Hardware PT DIN-rail socket w/screw typ terminal | Sager |
PT78740 Relay Socket Type: DIN Rail Mount Product Mount Type: DIN Rail Pole Configuration: 4 Relay Accessory Type: Socket DIN Rail Socket DIN Rail Mount 4 Socket | Relay Accessories & Socket & Clip | Part Number: 4-1415033-1 | Internal Number: 4-1415033-1 | Alias Number: AMPS-4-1415033-1 | TE Connectivity | TE Store |
TE Connectivity - Schrack Relay Socket PT Series Miniature Relays | Distrelec |
Additional technical information: Socket type: DIN rail mounting | Conrad |
Conn Relay Socket SKT 14 POS Screw ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 4-1415033-1?
Additional datasheets, footprints and schematics for 4-1415033-1 are listed on our Part Details page. You can also find images and similar parts to 4-1415033-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1415033-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1415033-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1415033-1 fall under?
The 4-1415033-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 4-1415033-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1415033-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1415033-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1415033-1 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 4-1415033-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1415033-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1415033-1?
You can fill out our help required form which you can use to request a quote for 4-1415033-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.