4-1419111-4 Relays by TE Connectivity

PT270060

Status: Active
Series: -
RoHS: Unknown
Aliases: 4-1419111-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.88

Distributor Stock
Logo for Farnell
Farnell
from US$7.77
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.90
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.07
-
Buy Now
Logo for Sager
Sager
from US$5.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 1.058oz, 30g
Insulation Special Features 5000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Arrangement 2 Form C (2 CO)
Terminal Type Plug-In, Solder
Contact Current Rating (Max) 12A
Contact Material AgNi90/10
Contact Current Class 10 – 20A
Contact Number of Poles 2
Insulation Clearance Between Contact & Coil 3mm
Height Class (Mechanical) 25 – 30mm
Product Width .886in, 22.5mm
Product Length 28mm, 1.102in
Dimensions (L x W x H) (Approximate) 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm
Insulation Clearance Class 2.5 – 4mm
Length Class (Mechanical) 25 – 30mm
Width Class (Mechanical) 20 – 25mm
Product Height 29mm, 1.142in
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Insulation Initial Dielectric Between Contacts & Coil 2500V, 1200Vrms
Contact Switching Load (Min) 10mA @ 12V
Contact Limiting Breaking Current 12A
Coil Special Features UL Coil Insulation Class F
Coil Power Rating Class 600 – 800mW
Coil Power Rating DC 743mW
Contact Voltage Rating 240VAC
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Insulation Creepage Between Contact & Coil .157in, 4mm
Contact Limiting Short-Time Current 300A
Coil Resistance 4845Ω
Coil Magnetic System Monostable, DC
Contact Limiting Making Current 24A
Insulation Creepage Class 3 – 5.5mm
Coil Voltage Rating 60VDC
Contact Switching Voltage (Max) 400VAC
Relay Mounting Type Socket
実装方法 Carton & Tube
Packaging Method Carton & Tube
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 158°F, 70°C
Operating Temperature Range -40 – 70°C
Environmental Category of Protection RTII


Alternative Descriptions

Electromechanical Relay DPDT 24A 60VDC 4.845KOhm Plug-In | Avnet America
INDUSTRY RELAY | TTI Europe
General Purpose Relays PT270060 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-1419111-4?

Additional datasheets, footprints and schematics for 4-1419111-4 are listed on our Part Details page. You can also find images and similar parts to 4-1419111-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-1419111-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419111-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-1419111-4 fall under?

The 4-1419111-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 4-1419111-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419111-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-1419111-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-1419111-4 have stock available?

Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 4-1419111-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-1419111-4 often in real-time on the comparison pages.

What if I can't find stock of 4-1419111-4?

You can fill out our help required form which you can use to request a quote for 4-1419111-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay