Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-4-1419111-2,
CA3491-000, 4-1419111-2 |
Prices starting from US$5.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.91
|
16
in stock
|
Buy Now | |
Boersig
from US$5.62
|
170
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.51
|
152
in stock
|
Buy Now | |
Rapid Electronics
from US$8.35
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$9.88
|
16
in stock
|
Buy Now | |
Farnell
from US$12.58
|
16
in stock
|
Buy Now | |
Distrelec
from US$7.03
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
320
in stock
|
Buy Now | |
Future Electronics
from US$7.81
|
-
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
TTI Europe
from US$6.69
|
-
|
Buy Now | |
Sager
from US$5.33
|
-
|
Buy Now |
Product Weight | 1.058oz, 30g |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Number of Poles | 2 |
Terminal Type | Plug-In, Solder |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Class | 10 – 20A |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Length Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Initial Dielectric Between Contacts & Coil | 1200Vrms, 2500V |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Breaking Current | 12A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Coil Power Rating DC | 741mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 777Ω |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Making Current | 24A |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power/Signal Relay, 2 Form C, Dpdt, Momentary |Amp Te Connectivity 4-1419111-2 | Newark Electronics |
TE Connectivity PT270024 DPDT Relay 24VDC 12A Plug-In 2 Pole | Rapid Electronics |
POWER - GENERAL PURPOSE RELAYS | Farnell |
TE Connectivity - Schrack Industrial Relay PT 2CO DC 24V 12A Blade Terminal | Distrelec |
Electromechanical Relay DPDT 24A 24VDC 777Ohm Plug-In | Avnet Abacus |
24 A SPST DPDT (2 Form C) 24 V Plug-In General Purpose Relay | Future Electronics |
INDUSTRY RELAY 24V 10A 2CO THT | TTI Europe |
Industrial Relays DPDT 12A 24 VDC | Sager |
Where can I find additional details, specifications and documents for a 4-1419111-2?
Additional datasheets, footprints and schematics for 4-1419111-2 are listed on our Part Details page. You can also find images and similar parts to 4-1419111-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419111-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419111-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419111-2 fall under?
The 4-1419111-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419111-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419111-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419111-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419111-2 have stock available?
Authorised distributors including Boersig, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 4-1419111-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419111-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1419111-2?
You can fill out our help required form which you can use to request a quote for 4-1419111-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.