Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1419132-9,
PT 580615 |
Prices starting from US$8.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$21.52
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$16.16
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$21.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$9.02
|
-
|
Buy Now | |
element14
from US$11.01
|
-
|
Buy Now | |
Distrelec
from US$11.13
|
-
|
Buy Now | |
TTI Europe
from US$8.12
|
-
|
Buy Now | |
Sager
from US$10.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 1.058oz, 30g |
Contact Current Rating (Max) | 6A |
Contact Arrangement | 4 Form C (4 CO) |
Contact Number of Poles | 4 |
Contact Material | AgNi90/10, Gold-Plated |
Terminal Type | Plug-In, Solder |
Contact Current Class | 5 – 10A |
Dimensions (L x W x H) (Approximate) | 28 x 22.5 x 29mm, 1.102 x .886 x 1.142in |
Insulation Clearance Between Contact & Coil | 3mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 22.5mm, .886in |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Product Length | 28mm, 1.102in |
Contact Switching Load (Min) | 1mA @ .02V |
Contact Voltage Rating | 240VAC |
Coil Magnetic System | Monostable, AC |
Contact Switching Voltage (Max) | 240VAC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Voltage Rating | 115VAC |
Contact Limiting Short-Time Current | 300A |
Contact Limiting Making Current | 12A |
Contact Limiting Breaking Current | 6A |
Insulation Creepage Between Contact & Coil | 4mm, .157in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating AC | .86VA, 1VA |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | .5 – 1VA |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2000V, 1200Vrms |
Coil Resistance | 4845Ω |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 70°C |
General Purpose Relays Pt580615 |Potter&brumfield Te Connectivity 8-1419132-9 | Newark Electronics |
General Purpose Relays PT580615 | Rapid Electronics |
Electromechanical Relay 4PDT 12A 115VAC 4.845KOhm Plug-In | Avnet America |
RELAY, 4PDT, 240VAC, 6A | element14 |
TE Connectivity - Schrack Power Relay, PT, 4CO, AC, 115V | Distrelec |
GPR PANEL PLUG-IN RELAY | TTI Europe |
General Purpose Relays 4PDT 6A 115VAC MINIATURE PWR RELAY | Sager |
Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 6A |
Product Range | PT Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 240VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 4.845kohm |
Approvals & Standards | - |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VAC Nom | 115V |
Contact Current Max | 6A |
Contact Voltage AC Nom | 240V |
External Depth | 28mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 22.5mm |
Nom Operating Power | 1VA |
Relay Type | Power |
Where can I find additional details, specifications and documents for a 8-1419132-9?
Additional datasheets, footprints and schematics for 8-1419132-9 are listed on our Part Details page. You can also find images and similar parts to 8-1419132-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1419132-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1419132-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1419132-9 fall under?
The 8-1419132-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1419132-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1419132-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1419132-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1419132-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 8-1419132-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1419132-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1419132-9?
You can fill out our help required form which you can use to request a quote for 8-1419132-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.