Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-1419111-7,
A69177-000, 8-1419111-7 |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.71
|
286
in stock
|
Buy Now | |
Future Electronics
from US$3.13
|
960
in stock
|
Buy Now | |
Rapid Electronics
from US$7.56
|
734
in stock
|
Buy Now | |
Heilind Electronics
from US$6.69
|
303
in stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
286
in stock
|
Buy Now | |
Sager
from US$5.33
|
250
in stock
|
Buy Now | |
Conrad
from US$12.09
|
190
in stock
|
Buy Now | |
element14
from US$6.45
|
172
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.06
|
116
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.69
|
101
in stock
|
Buy Now | |
Distrelec
from US$9.38
|
72
in stock
|
Buy Now | |
Boersig
from US$5.65
|
30
in stock
|
Buy Now | |
Avnet America
from US$5.33
|
-
|
Buy Now | |
TTI Europe
from US$4.39
|
-
|
Buy Now | |
Farnell
from US$9.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 4 Form C (4 CO) |
Contact Current Rating (Max) | 6A |
Contact Material | AgNi90/10 |
Terminal Type | Solder, Plug-In |
Contact Current Class | 5 – 10A |
Contact Number of Poles | 4 |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Resistance | 192Ω |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Voltage Rating | 24VAC |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Power Rating Class | .5 – 1VA |
Coil Special Features | UL Coil Insulation Class F |
Contact Switching Voltage (Max) | 240VAC |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Breaking Current | 6A |
Contact Limiting Making Current | 12A |
Contact Limiting Short-Time Current | 300A |
Coil Power Rating AC | 1VA, .79VA |
Insulation Creepage Class | 3 – 5.5mm |
Insulation Initial Dielectric Between Contacts & Coil | 2000V, 1200Vrms |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
TE Connectivity PT570524 4PDT Relay 24VAC 6A Plug-In 4 Pole | Rapid Electronics |
PT570524 | Heilind Electronics |
General Purpose Relays 4P Sldr Tst Btn 24Ac |Amp Te Connectivity 8-1419111-7 | Newark Electronics |
Industrial Relays 4P SLDR TST BTN 24AC | Sager |
Applications: Universal use in control and mechanical engineering. | Conrad |
RELAY, 4PDT, 240VAC, 6A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack Industrial Relay PT 4CO AC 24V 6A Blade Terminal | Distrelec |
Electromechanical Relay 4PDT 12A 24VAC 192Ohm Plug-In | Avnet America |
INDUSTRY RELAY 24AC 6A 4CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 8-1419111-7?
Additional datasheets, footprints and schematics for 8-1419111-7 are listed on our Part Details page. You can also find images and similar parts to 8-1419111-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1419111-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1419111-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1419111-7 fall under?
The 8-1419111-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1419111-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1419111-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1419111-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1419111-7 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Heilind Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 8-1419111-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1419111-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1419111-7?
You can fill out our help required form which you can use to request a quote for 8-1419111-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.