Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-1-1393154-2,
E77136-000, 1-1393154-2 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Onlinecomponents.com |
639
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
623
units
|
Buy Now |
![]() |
Electro Sonic |
620
units
|
Buy Now |
![]() |
Arrow Electronics |
412
units
|
Buy Now |
![]() |
TTI Europe |
260
units
|
Buy Now |
![]() |
Future Electronics |
180
units
|
Buy Now |
![]() |
Chip One Stop |
34
units
|
Buy Now |
![]() |
PEI-Genesis |
34
units
|
Buy Now |
![]() |
Rapid Electronics |
34
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
Sager |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Richardson RFPD |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 4 Form C (4 CO) |
Contact Current Rating (Max) | 6A |
Contact Material | AgNi90/10 |
Terminal Type | Solder, Plug-In |
Contact Current Class | 5 – 10A |
Contact Number of Poles | 4 |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Coil Power Rating DC | 741mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 1200Vrms, 2000V |
Contact Limiting Breaking Current | 6A |
Contact Limiting Making Current | 12A |
Contact Limiting Short-Time Current | 300A |
Contact Switching Voltage (Max) | 240VAC |
Coil Resistance | 777Ω |
Insulation Creepage Class | 3 – 5.5mm |
Coil Voltage Rating | 24VDC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Relay EMR PLGN MONO 4CO 5A 24V UL | Rotakorn Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
INDUSTRY RELAY 24V 6A 4CO THT | TTI Europe |
RELAY DC 24V 4P2T 6A 14P SOCK PICK#10561 | Component Electronics |
PT Series 6 A 4PDT 24 V Socket Mount Miniature General Purpose Power Relay | Future Electronics |
Power/Signal Relay, 4 Form C | PEI-Genesis |
Power/Signal Relay 4 Form C 4PDT Momentary | Rapid Electronics |
Power Relay 4PDT 240VAC 24VDC Socket Mount Tube | Avnet America |
Electromechanical Relay 4PDT 12A 24VDC 777Ohm Plug-In | Avnet Europe |
General Purpose Relays 4PDT 6A 24 VDC | Sager |
Relay, General Purpose, 4PDT, Socketable, 6A, 24VDC, 240VAC, PT/Schrack Series | RS Americas |
Relay, Pt Series, Power - General Purpose, Non Latching, 4Pdt, 24 Vdc, 6 A Rohs Compliant: Yes |Schrack Te Connectivity 1-1393154-2. | Newark Electronics |
TE Connectivity - Schrack Industrial Relay PT 4CO DC 24V 6A Blade Terminal | Distrelec |
GENERAL PURPOSE RELAY | Richardson RFPD |
POWER RELAY, 4PDT, 24VDC, 6A, SOCKET | Farnell |
Where can I find additional details, specifications and documents for a 1-1393154-2?
Additional datasheets, footprints and schematics for 1-1393154-2 are listed on our Part Details page. You can also find images and similar parts to 1-1393154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1393154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1393154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1393154-2 fall under?
The 1-1393154-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1393154-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1393154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1393154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1393154-2 have stock available?
Authorised distributors including Onlinecomponents.com, Transfer Multisort Elektronik, Electro Sonic, Arrow Electronics and TTI Europe have stock available or on a lead time for 1-1393154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1393154-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1393154-2?
You can fill out our help required form which you can use to request a quote for 1-1393154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.