Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT520L24 |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.11
|
No stock
|
Buy Now | |
Rapid Electronics
from US$10.79
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
96
in stock
|
Buy Now | |
Distrelec
from US$9.44
|
96
in stock
|
Buy Now | |
TE Store
from US$15.84
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
-
|
Buy Now | |
Avnet America
from US$6.03
|
-
|
Buy Now | |
Boersig
from US$6.39
|
-
|
Buy Now | |
TTI Europe
from US$6.24
|
-
|
Buy Now | |
Sager
from US$6.03
|
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 4 Form C (4 CO) |
Contact Current Rating (Max) | 6A |
Contact Material | AgNi90/10 |
Terminal Type | Solder, Plug-In |
Contact Number of Poles | 4 |
Contact Current Class | 5 – 10A |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Clearance Between Contact & Coil | 3mm |
Coil Special Features | LED, UL Coil Insulation Class F, Electrical Indicator |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Coil Power Rating DC | 759mW |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Power Rating Class | 600 – 800mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Contacts & Coil | 1200Vrms, 2000V |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Breaking Current | 6A |
Contact Limiting Making Current | 12A |
Contact Limiting Short-Time Current | 300A |
Contact Switching Voltage (Max) | 240VAC |
Coil Resistance | 777Ω |
Insulation Creepage Class | 3 – 5.5mm |
Coil Voltage Rating | 24VDC |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
General Purpose Relays PT520L24 | Rapid Electronics |
TE Connectivity PT520L24 Power/Signal Relay 4 Form C 24V | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
PT520L24 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 759 mW Coil Resistance: 777 Ω Coil Special Features: LED Electrical Indicator UL Coil Insulation Class F Industrial Panel Plug-In Monostable, DC 759 mW 777 Ω | Power Relay | Part Number: 1415006-1 | Internal Number: 1415006-1 | Alias Number: PT520L24 | TE Connectivity | TE Store |
Pt520L24 |Schrack Te Connectivity 1415006-1 | Newark Electronics |
Electromechanical Relay 4PDT 12A 24VDC 777Ohm Plug-In | Avnet America |
INDUSTRY RELAY | TTI Europe |
Industrial Relays PT520L24 | Sager |
Where can I find additional details, specifications and documents for a 1415006-1?
Additional datasheets, footprints and schematics for 1415006-1 are listed on our Part Details page. You can also find images and similar parts to 1415006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415006-1 fall under?
The 1415006-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415006-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415006-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 1415006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415006-1 often in real-time on the comparison pages.
What if I can't find stock of 1415006-1?
You can fill out our help required form which you can use to request a quote for 1415006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.