Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1419111-3 |
Product Weight | 1.058oz, 30g |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Arrangement | 2 Form C (2 CO) |
Terminal Type | Plug-In, Solder |
Contact Current Rating (Max) | 12A |
Contact Material | AgNi90/10 |
Contact Current Class | 10 – 20A |
Contact Number of Poles | 2 |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Coil Voltage Rating | 48VDC |
Coil Magnetic System | Monostable, DC |
Coil Resistance | 3072Ω |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Breaking Current | 12A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Making Current | 24A |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 750mW |
Relay Mounting Type | Socket |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Pt270048 Rohs Compliant: Yes |Schrack Te Connectivity 4-1419111-3 | Newark Electronics |
Electromechanical Relay DPDT 24A 48VDC 3.072KOhm Plug-In | Avnet America |
GPR PANEL PLUG-IN RELAY | TTI Europe |
General Purpose Relays 2 FORM C, DPDT, 2C/O w/o coil supres dio | Sager |
Where can I find additional details, specifications and documents for a 4-1419111-3?
Additional datasheets, footprints and schematics for 4-1419111-3 are listed on our Part Details page. You can also find images and similar parts to 4-1419111-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1419111-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1419111-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1419111-3 fall under?
The 4-1419111-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1419111-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1419111-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1419111-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1419111-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 4-1419111-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1419111-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1419111-3?
You can fill out our help required form which you can use to request a quote for 4-1419111-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.