Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1393154-7 |
Product Weight | 1.058oz, 30g |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | Plug-In, Solder |
Contact Material | AgNi90/10 |
Contact Number of Poles | 3 |
Contact Current Class | 5 – 10A, 10 – 20A |
Contact Arrangement | 3 Form C (3 CO) |
Contact Current Rating (Max) | 10A |
Insulation Clearance Between Contact & Coil | 3mm |
Height Class (Mechanical) | 25 – 30mm |
Product Width | .886in, 22.5mm |
Product Length | 28mm, 1.102in |
Dimensions (L x W x H) (Approximate) | 1.102 x .886 x 1.142in, 28 x 22.5 x 29mm |
Insulation Clearance Class | 2.5 – 4mm |
Length Class (Mechanical) | 25 – 30mm |
Width Class (Mechanical) | 20 – 25mm |
Product Height | 29mm, 1.142in |
Contact Limiting Making Current | 20A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Short-Time Current | 300A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2500V, 1200Vrms |
Contact Switching Load (Min) | 10mA @ 12V |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating Class | 600 – 800mW |
Coil Resistance | 48Ω |
Contact Voltage Rating | 240VAC |
Contact Switching Voltage (Max) | 400VAC |
Contact Limiting Breaking Current | 10A |
Insulation Creepage Class | 3 – 5.5mm |
Coil Voltage Rating | 6VDC |
Coil Power Rating DC | 750mW |
Relay Mounting Type | Socket |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTII |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Electromechanical Relay 3PDT 20A 6VDC 48Ohm Plug-In | Avnet America |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PT370006 | Sager |
Where can I find additional details, specifications and documents for a 1393154-7?
Additional datasheets, footprints and schematics for 1393154-7 are listed on our Part Details page. You can also find images and similar parts to 1393154-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1393154-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393154-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1393154-7 fall under?
The 1393154-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1393154-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1393154-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1393154-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1393154-7 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 1393154-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1393154-7 often in real-time on the comparison pages.
What if I can't find stock of 1393154-7?
You can fill out our help required form which you can use to request a quote for 1393154-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.