Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1393240-5 |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.95
|
178
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
72,180
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
34,560
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
1,937
in stock
|
Buy Now | |
Schukat Electronic
from US$1.05
|
880
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
775
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
775
in stock
|
Buy Now | |
element14
from US$2.35
|
617
in stock
|
Buy Now | |
Rapid Electronics
from US$2.13
|
135
in stock
|
Buy Now | |
Conrad
from US$4.27
|
42
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,100
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$2.77
|
-
|
Buy Now | |
Boersig
from US$2.03
|
-
|
Buy Now | |
Sager
from US$2.20
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Terminal Type | PCB-THT, Plug-In |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 16A |
Contact Current Class | 16A, 10 – 20A |
Contact Material | AgNi90/10 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Making Current | 30A |
Coil Resistance | 360Ω |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Voltage Rating | 250VAC |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Contact Limiting Continuous Current | 16A |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
RT1 Series 16 A SPST (1 Form A) 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay SPST 16A 12V 360R | Schukat Electronic |
Power/Signal Relay, 1 Form A, Spst, Momentary |Amp Te Connectivity 4-1393240-5 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 16A | element14 |
TE Connectivity - Schrack PCB Power Relay RT 1NO 16A DC 12V 360Ohm | Distrelec |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 16contact switch-on current (A): 30contact limit current (A): 16contact numbers of the poles: 1magnet system: Monostable, DC | Conrad |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet Abacus |
Circular Connector, RT334012 | TE Connectivity 4-1393240-5 | RS Americas |
General Purpose Relays 12V 16A 1NO THT POWER RELAY | Sager |
Where can I find additional details, specifications and documents for a 4-1393240-5?
Additional datasheets, footprints and schematics for 4-1393240-5 are listed on our Part Details page. You can also find images and similar parts to 4-1393240-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1393240-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1393240-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1393240-5 fall under?
The 4-1393240-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1393240-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1393240-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1393240-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1393240-5 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, Schukat Electronic and Newark Electronics have stock available or on a lead time for 4-1393240-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1393240-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1393240-5?
You can fill out our help required form which you can use to request a quote for 4-1393240-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.