Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1393239-5 |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.49
|
698
in stock
|
Buy Now | |
TTI Europe
from US$1.63
|
27,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.39
|
2,058
in stock
|
Buy Now | |
element14
from US$4.13
|
1,094
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
863
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$3.40
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
43,740
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
Boersig
from US$2.26
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 12A |
Terminal Type | Plug-In, PCB-THT |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Breaking Current | 12A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Making Current | 25A |
Contact Limiting Continuous Current | 12A |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Carton, Tube |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
POWER RELAY 24V 12A 1CO THT | TTI Europe |
Industrial Relays RT214024 | Rapid Electronics |
RELAY, SPDT, 250VAC, 12A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
RT214024,24VDC,1POLE,12A,5MM | RS |
TE Connectivity - Schrack PCB Power Relay RT1 1CO 12A DC 24V 1.44kOhm | Distrelec |
Electromechanical Relay SPDT 12A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5-1393239-5?
Additional datasheets, footprints and schematics for 5-1393239-5 are listed on our Part Details page. You can also find images and similar parts to 5-1393239-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-1393239-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-1393239-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-1393239-5 fall under?
The 5-1393239-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 5-1393239-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-1393239-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-1393239-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-1393239-5 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Transfer Multisort Elektronik and RS have stock available or on a lead time for 5-1393239-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-1393239-5 often in real-time on the comparison pages.
What if I can't find stock of 5-1393239-5?
You can fill out our help required form which you can use to request a quote for 5-1393239-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.