1393243-4 Relays by TE Connectivity

RTE24012

Status: Active
Series: -
RoHS: Unknown
Aliases: 1393243-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$1.30
189,093
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.38
65,940
in stock
Buy Now
Logo for Sager
Sager
from US$2.50
8,753
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.62
1,274
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.24
683
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.45
683
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.06
538
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.59
359
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.36
180
in stock
Buy Now
Logo for Conrad
Conrad
from US$5.35
84
in stock
Buy Now
Logo for Boersig
Boersig
from US$2.46
2
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
311,380
in stock
Buy Now
Logo for Avnet America
Avnet America
-
2,500
in stock
Buy Now
Logo for element14
element14
from US$2.99
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.92
-
Buy Now

Specifications

Insulation Special Features Tracking Index of Relay Base PTI250
Product Weight 13g, .459oz
Terminal Type PCB-THT, Plug-In
Contact Current Class 16A, 5 – 10A
Contact Current Rating (Max) 8A
Contact Number of Poles 2
Contact Arrangement 2 Form C (CO)
Contact Material AgNi90/10
Product Width .5in, 12.7mm
Insulation Clearance Between Contact & Coil 10mm, .394in
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Height .618in, 15.7mm
Product Length 29mm, 1.142in
Width Class (Mechanical) 12 – 16mm
Insulation Creepage Class 8mm
Insulation Initial Dielectric Between Adjacent Contacts 2500Vrms
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Insulation Creepage Between Contact & Coil 10mm, .394in
Contact Voltage Rating 250VAC
Coil Special Features UL Coil Insulation Class F
Contact Limiting Breaking Current 8A
Insulation Initial Dielectric Between Coil & Contact Class 4000 – 5000V
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 12VDC
Coil Power Rating Class 300 – 400mW
Coil Resistance 360Ω
Contact Limiting Continuous Current 8A
Coil Magnetic System Monostable, DC
Coil Power Rating DC 400mW
Contact Limiting Making Current 15A
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Relay Mounting Type Printed Circuit Board, Socket
実装方法 Tube, Carton
Packaging Method Carton, Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Category of Protection RTIII


Alternative Descriptions

RT2 Series 8 A DPDT 12 VDC PCB Mount Miniature General Purpose Power Relay | Future Electronics
POWER RELAY 12V 8A 2CO THT | TTI Europe
General Purpose Relays DPDT 8 A 12VDC | Sager
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics
Power/Signal Relay, 2 Form C, Dpdt, Momentary |Amp Te Connectivity 1393243-4 | Newark Electronics
Relay: electromagnetic | Transfer Multisort Elektronik
TE Connectivity - Schrack PCB Power Relay RT 2CO 8A DC 12V 360Ohm | Distrelec
Relay DPDT 8A 12V 360R | Schukat Electronic
Additional technical information: Type of relay mounting: PCB, plug-in basesealing class: RTIIIinsulation distance class (mm): 8insulation creep current class (mm): 8insulation probe functions: Tracking index of relay base PTI250contact cut-off current (A): 8contact switch-on current (A): 15contact duration limit current (A): 8contact numbers of the poles: 2magnet system: Monostable, DC | Conrad
Electromechanical Relay DPDT 15A 12VDC 360Ohm Through Hole | Avnet Abacus
RELAY, DPDT, 250VAC, 24VDC, 3A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1393243-4?

Additional datasheets, footprints and schematics for 1393243-4 are listed on our Part Details page. You can also find images and similar parts to 1393243-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1393243-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1393243-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1393243-4 fall under?

The 1393243-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1393243-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1393243-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1393243-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1393243-4 have stock available?

Authorised distributors including Future Electronics, TTI Europe, Sager, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1393243-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1393243-4 often in real-time on the comparison pages.

What if I can't find stock of 1393243-4?

You can fill out our help required form which you can use to request a quote for 1393243-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay